☰
160LLE15MEFC8X11.5
160LLE15MEFC8X11.5
Active
Description:  CAP ALUM 15UF 20% 160V RADIAL
Manufacturer:  Rubycon
History Price: $0.42
In Stock: 38560
160LLE15MEFC8X11.5 Specification
Specification
Part No
160LLE15MEFC8X11.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
LLE
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
15 µF
Tolerance
?0%
Voltage - Rated
160 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
15000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
92 mA @ 120 Hz
Size / Dimension
174 mA @ 100 kHz
Height - Seated (Max)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.531" (13.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
160LLE15MEFC8X11.5 PDF Datasheet
160LLE15MEFC8X11.5 Related Parts
160BXA100MEFC18X20
160BXA100MEFC18X20
Rubycon
CAP ALUM 100UF 20% 160V RADIAL
160BXA33MEFCT810X20
160BXA33MEFCT810X20
Rubycon
CAP ALUM 33UF 20% 160V RADIAL
160BXC100MEFC12.5X25
160BXC100MEFC12.5X25
Rubycon
CAP ALUM 100UF 20% 160V RADIAL
160BXC100MEFC16X20
160BXC100MEFC16X20
Rubycon
CAP ALUM 100UF 20% 160V RADIAL
160BXC100MEFCG412.5X25
160BXC100MEFCG412.5X25
Rubycon
CAP ALUM 100UF 20% 160V RADIAL
160BXC10MEFC10X16
160BXC10MEFC10X16
Rubycon
CAP ALUM 10UF 20% 160V RADIAL
160BXC10MEFCT810X16
160BXC10MEFCT810X16
Rubycon
CAP ALUM 10UF 20% 160V RADIAL
160BXC150MEFC16X25
160BXC150MEFC16X25
Rubycon
CAP ALUM 150UF 20% 160V RADIAL
160BXC220M16X31.5
160BXC220M16X31.5
Rubycon
CAP ALUM 220UF 20% 160V RADIAL
160BXC220MEFC18X25
160BXC220MEFC18X25
Rubycon
CAP ALUM 220UF 20% 160V RADIAL
160BXC220MEFCGC18X25
160BXC220MEFCGC18X25
Rubycon
CAP ALUM 220UF 20% 160V RADIAL
160BXC22MEFC10X20
160BXC22MEFC10X20
Rubycon
CAP ALUM 22UF 20% 160V RADIAL
160LLE15MEFC8X11.5 Compare Parts
  • 160LLE15MEFC8X11.5 vs 160YXF9KEFCT810X12.5
  • 160LLE15MEFC8X11.5 vs 160YXF9KEFCT78X11.5
  • 160LLE15MEFC8X11.5 vs 160YXF9KEFC8X11.5
  • 160LLE15MEFC8X11.5 vs 160YXF9KEFC10X12.5
  • 160LLE15MEFC8X11.5 vs 160YXF68MEFCG412.5X25
  • 160LLE15MEFC8X11.5 vs 160YXF68MEFC12.5X25
  • 160LLE15MEFC8X11.5 vs 160YXF6.8KEFCTA8X11.5
  • 160LLE15MEFC8X11.5 vs 160YXF6.8KEFCT78X11.5
  • 160LLE15MEFC8X11.5 vs 160YXF6.8KEFC8X11.5
  • 160LLE15MEFC8X11.5 vs 160YXF22MEFCT810X20
  • 160LLE15MEFC8X11.5 vs 160YXF22MEFC10X20
  • 160LLE15MEFC8X11.5 vs 160YXF220MEFCGC18X35.5
  • 160LLE15MEFC8X11.5 vs 160YXF220MEFC18X35.5
  • 160LLE15MEFC8X11.5 vs 160YXF15KEFCTA8X11.5
  • 160LLE15MEFC8X11.5 vs 160YXF15KEFCT810X12.5
  • 160LLE15MEFC8X11.5 vs 160YXF15KEFCT78X11.5
  • 160LLE15MEFC8X11.5 vs 160YXF15KEFC10X12.5
  • 160LLE15MEFC8X11.5 vs 160YXF12KEFCTA8X11.5
  • 160LLE15MEFC8X11.5 vs 160YXF12KEFCT810X12.5
  • 160LLE15MEFC8X11.5 vs 160YXF12KEFCT78X11.5
  • 160LLE15MEFC8X11.5 vs 160YXF12KEFC8X11.5
  • 160LLE15MEFC8X11.5 vs 160YXF12KEFC10X12.5
  • 160LLE15MEFC8X11.5 vs 160YXF100MEFCGC16X25
  • 160LLE15MEFC8X11.5 vs 160YXF100MEFC16X25
  • 160LLE15MEFC8X11.5 vs 160YXA22MEFCT810X16
  • 160LLE15MEFC8X11.5 vs 160YXA220MEFCGC16X35.5
  • 160LLE15MEFC8X11.5 vs 160YK22MT810X16
  • 160LLE15MEFC8X11.5 vs 160YK100MEFC12.5X25
  • 160LLE15MEFC8X11.5 vs 160WXA47MEFCGC16X16
  • 160LLE15MEFC8X11.5 vs 160WXA47MEFC16X16
  • 160LLE15MEFC8X11.5 vs 160WXA220MEFC18X25
  • 160LLE15MEFC8X11.5 vs 160WXA10MEFCT810X9
  • 160LLE15MEFC8X11.5 vs 160WXA10MEFC10X9
  • 160LLE15MEFC8X11.5 vs 160WA47MEFCG412.5X16
  • 160LLE15MEFC8X11.5 vs 160WA47MEFC12.5X16
  • 160LLE15MEFC8X11.5 vs 160WA33MEFCG412.5X16
  • 160LLE15MEFC8X11.5 vs 160WA33MEFC12.5X16
  • 160LLE15MEFC8X11.5 vs 160WA220MEFCGC18X25
  • 160LLE15MEFC8X11.5 vs 160WA220MEFC18X25
  • 160LLE15MEFC8X11.5 vs 160WA10MEFCT810X9
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.