☰
16JGV10M4X6.1
16JGV10M4X6.1
Last Time Buy
Description:  CAP ALUM 10UF 20% 16V SMD
Manufacturer:  Rubycon
History Price: $0.41
In Stock: 13700
16JGV10M4X6.1 Specification
Specification
Part No
16JGV10M4X6.1
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
JGV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive, High Temperature Reflow
Lead Spacing
-
Size / Dimension
0.157" Dia (4.00mm)
Height - Seated (Max)
0.240" (6.10mm)
Surface Mount Land Size
0.169" L x 0.169" W (4.30mm x 4.30mm)
Mounting Type
Surface Mount
Package / Case
Radial, Can - SMD
Ripple Current @ Low Frequency
28 mA @ 120 Hz
Ripple Current @ High Frequency
42 mA @ 10 kHz
16JGV10M4X6.1 PDF Datasheet
16JGV10M4X6.1 Related Parts
16JEV10M4X5.5
16JEV10M4X5.5
Rubycon
CAP ALUM 10UF 20% 16V SMD
16JEV22M4X5.5
16JEV22M4X5.5
Rubycon
CAP ALUM 22UF 20% 16V SMD
16JEV470M10X10.5
16JEV470M10X10.5
Rubycon
CAP ALUM 470UF 20% 16V SMD
16JEV470M8X10.5
16JEV470M8X10.5
Rubycon
CAP ALUM 470UF 20% 16V SMD
16JEV47M5X5.5
16JEV47M5X5.5
Rubycon
CAP ALUM 47UF 20% 16V SMD
16JGV100M6.3X8
16JGV100M6.3X8
Rubycon
CAP ALUM 100UF 20% 16V SMD
16JGV470M10X10.5
16JGV470M10X10.5
Rubycon
CAP ALUM 470UF 20% 16V SMD
16JGV47M6.3X6.1
16JGV47M6.3X6.1
Rubycon
CAP ALUM 47UF 20% 16V SMD
16JKV100M6.3X5.5
16JKV100M6.3X5.5
Rubycon
CAP ALUM 100UF 20% 16V SMD
16JKV10M4X5.5
16JKV10M4X5.5
Rubycon
CAP ALUM 10UF 20% 16V SMD
16JKV47M6.3X5.5
16JKV47M6.3X5.5
Rubycon
CAP ALUM 47UF 20% 16V SMD
16JXF1500MEFC10X20
16JXF1500MEFC10X20
Rubycon
CAP ALUM 1500UF 20% 16V RADIAL
16JGV10M4X6.1 Compare Parts
  • 16JGV10M4X6.1 vs 16JZV47M5X6.1
  • 16JGV10M4X6.1 vs 16JZV470M8X10.5
  • 16JGV10M4X6.1 vs 16JZV330M8X10.5
  • 16JGV10M4X6.1 vs 16JZV220M6.3X8
  • 16JGV10M4X6.1 vs 16JZV10M4X6.1
  • 16JGV10M4X6.1 vs 16JZV100M6.3X8
  • 16JGV10M4X6.1 vs 16JZV100M6.3X6.1
  • 16JGV10M4X6.1 vs 16JXF1800MEFC10X25
  • 16JGV10M4X6.1 vs 16JXF1500MEFC10X20
  • 16JGV10M4X6.1 vs 16JKV47M6.3X5.5
  • 16JGV10M4X6.1 vs 16JKV10M4X5.5
  • 16JGV10M4X6.1 vs 16JKV100M6.3X5.5
  • 16JGV10M4X6.1 vs 16JGV47M6.3X6.1
  • 16JGV10M4X6.1 vs 16JGV470M10X10.5
  • 16JGV10M4X6.1 vs 16JGV100M6.3X8
  • 16JGV10M4X6.1 vs 16JEV47M5X5.5
  • 16JGV10M4X6.1 vs 16JEV470M8X10.5
  • 16JGV10M4X6.1 vs 16JEV470M10X10.5
  • 16JGV10M4X6.1 vs 16JEV22M4X5.5
  • 16JGV10M4X6.1 vs 16JEV10M4X5.5
  • 16JGV10M4X6.1 vs 16JZV680M10X10.5
  • 16JGV10M4X6.1 vs 16JZV470MBOB10X10.5
  • 16JGV10M4X6.1 vs 16JKV470M10X10.5
  • 16JGV10M4X6.1 vs 16JGV470M8X10.5
  • 16JGV10M4X6.1 vs 16JEV100M6.3X5.5
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you