Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 16ML100MEFC6.3X7
16ML100MEFC6.3X7
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 100UF 20% 16V RADIAL
Manufacturer:
Rubycon
Datasheet:
16ML100MEFC6.3X7 Datasheet
History Price: Obsolete
In Stock: 8040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
16ML100MEFC6.3X7 Specification
Specification
Part No
16ML100MEFC6.3X7
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
ML
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
0.098" (2.50mm)
Size / Dimension
0.248" Dia (6.30mm)
Height - Seated (Max)
0.315" (8.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
Ripple Current @ Low Frequency
95 mA @ 120 Hz
Ripple Current @ High Frequency
114 mA @ 10 kHz
16ML100MEFC6.3X7 PDF Datasheet
16ML100MEFC6.3X7 Datasheet
Click and Download: 16ML100MEFC6.3X7 Datasheet
16ML100MEFC6.3X7 Related Parts
16MH5100MEFCT56.3X5
Rubycon
CAP ALUM 100UF 20% 16V RADIAL
16MH5100MEFCTZ6.3X5
Rubycon
CAP ALUM 100UF 20% 16V RADIAL
16MH510MEFC4X5
Rubycon
CAP ALUM 10UF 20% 16V RADIAL
16MH510MEFCTZ4X5
Rubycon
CAP ALUM 10UF 20% 16V RADIAL
16MH510MT54X5
Rubycon
CAP ALUM 10UF 20% 16V RADIAL
16MH522MEFC5X5
Rubycon
CAP ALUM 22UF 20% 16V RADIAL
16MH533MEFC6.3X5
Rubycon
CAP ALUM 33UF 20% 16V RADIAL
16MH547MEFC6.3X5
Rubycon
CAP ALUM 47UF 20% 16V RADIAL
16MH547MEFCT56.3X5
Rubycon
CAP ALUM 47UF 20% 16V RADIAL
16MH547MEFCTZ6.3X5
Rubycon
CAP ALUM 47UF 20% 16V RADIAL
16MH7100MEFC6.3X7
Rubycon
CAP ALUM 100UF 20% 16V RADIAL
16MH7100MEFCT56.3X7
Rubycon
CAP ALUM 100UF 20% 16V RADIAL
16ML100MEFC6.3X7 Compare Parts
16ML100MEFC6.3X7 vs 16MXG6800MEFCSN20X25
16ML100MEFC6.3X7 vs 16MXG68000MEFCSN35X50
16ML100MEFC6.3X7 vs 16MXG47000MEFCSN35X40
16ML100MEFC6.3X7 vs 16MXG27000MEFCSN30X30
16ML100MEFC6.3X7 vs 16MXG27000MEFCSN22X50
16ML100MEFC6.3X7 vs 16MXG22000MEFCSN22X45
16ML100MEFC6.3X7 vs 16MXG15000MEFCSN25X30
16ML100MEFC6.3X7 vs 16MXG12000MEFCSN22X30
16ML100MEFC6.3X7 vs 16MXG10000MEFCSN22X30
16ML100MEFC6.3X7 vs 16MXG10000MEFCSN20X35
16ML100MEFC6.3X7 vs 16MXC8200MEFCSN22X25
16ML100MEFC6.3X7 vs 16MXC68000MEFCSN35X50
16ML100MEFC6.3X7 vs 16MXC47000MEFCSN35X40
16ML100MEFC6.3X7 vs 16MXC39000MEFCSN35X35
16ML100MEFC6.3X7 vs 16MXC39000MEFCSN25X50
16ML100MEFC6.3X7 vs 16MXC33000MEFCSN35X30
16ML100MEFC6.3X7 vs 16MXC22000MEFCSN30X30
16ML100MEFC6.3X7 vs 16MXC22000MEFCSN25X35
16ML100MEFC6.3X7 vs 16MXC18000MEFCSN30X25
16ML100MEFC6.3X7 vs 16MXC15000MEFCSN22X35
16ML100MEFC6.3X7 vs 16MXC12000MEFCSN25X25
16ML100MEFC6.3X7 vs 16MXC10000MEFCSN22X30
16ML100MEFC6.3X7 vs 16MS747MEFCTZ6.3X7
16ML100MEFC6.3X7 vs 16MS747MEFCTZ5X7
16ML100MEFC6.3X7 vs 16MS747MEFCT55X7
16ML100MEFC6.3X7 vs 16MS747MEFC6.3X7
16ML100MEFC6.3X7 vs 16MS747MEFC5X7
16ML100MEFC6.3X7 vs 16MS747KEFCTZ5X7
16ML100MEFC6.3X7 vs 16MS747KEFCT55X7
16ML100MEFC6.3X7 vs 16MS747KEFC5X7
16ML100MEFC6.3X7 vs 16MS733MEFC6.3X7
16ML100MEFC6.3X7 vs 16MS722MEFCTZ4X7
16ML100MEFC6.3X7 vs 16MS722MEFCT54X7
16ML100MEFC6.3X7 vs 16MS722MEFC5X7
16ML100MEFC6.3X7 vs 16MS722MEFC4X7
16ML100MEFC6.3X7 vs 16MS7220MEFCTA8X7
16ML100MEFC6.3X7 vs 16MS7220MEFCT78X7
16ML100MEFC6.3X7 vs 16MS7220MEFC8X7
16ML100MEFC6.3X7 vs 16MS710MEFCTZ4X7
16ML100MEFC6.3X7 vs 16MS710MEFCT54X7
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend