☰
16NSEV10M5X5.5
16NSEV10M5X5.5
Last Time Buy
Description:  CAP ALUM 10UF 20% 16V SMD
Manufacturer:  Rubycon
History Price: $0.1559
In Stock: 4000
16NSEV10M5X5.5 Specification
Specification
Part No
16NSEV10M5X5.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
NSEV
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Bi-Polar
Ratings
-
Applications
General Purpose
Lead Spacing
23 mA @ 120 Hz
Size / Dimension
34.5 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.197" Dia (5.00mm)
Mounting Type
0.217" (5.50mm)
Package / Case
0.209" L x 0.209" W (5.30mm x 5.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
16NSEV10M5X5.5 PDF Datasheet
16NSEV10M5X5.5 Related Parts
16NA1000MEFC12.5X20
16NA1000MEFC12.5X20
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16NA100MEFC6.3X11
16NA100MEFC6.3X11
Rubycon
CAP ALUM 100UF 20% 16V RADIAL
16NA220MEFC8X11.5
16NA220MEFC8X11.5
Rubycon
CAP ALUM 220UF 20% 16V RADIAL
16NA330MEFC10X12.5
16NA330MEFC10X12.5
Rubycon
CAP ALUM 330UF 20% 16V RADIAL
16NA470MEFC10X16
16NA470MEFC10X16
Rubycon
CAP ALUM 470UF 20% 16V RADIAL
16NA47MEFC5X11
16NA47MEFC5X11
Rubycon
CAP ALUM 47UF 20% 16V RADIAL
16NSEV22M6.3X5.5
16NSEV22M6.3X5.5
Rubycon
CAP ALUM 22UF 20% 16V SMD
16NSEV33M6.3X5.5
16NSEV33M6.3X5.5
Rubycon
CAP ALUM 33UF 20% 16V SMD
16NSEV4.7M4X5.5
16NSEV4.7M4X5.5
Rubycon
CAP ALUM 4.7UF 20% 16V SMD
16NSKV10M5X5.5
16NSKV10M5X5.5
Rubycon
CAP ALUM 10UF 20% 16V SMD
16NSKV33M6.3X5.5
16NSKV33M6.3X5.5
Rubycon
CAP ALUM 33UF 20% 16V SMD
16NSKV4.7M4X5.5
16NSKV4.7M4X5.5
Rubycon
CAP ALUM 4.7UF 20% 16V SMD
16NSEV10M5X5.5 Compare Parts
  • 16NSEV10M5X5.5 vs 16NXA47MEFC5X11
  • 16NSEV10M5X5.5 vs 16NXA470MEFC10X16
  • 16NSEV10M5X5.5 vs 16NXA220MEFC8X11.5
  • 16NSEV10M5X5.5 vs 16NXA1000MEFC12.5X20
  • 16NSEV10M5X5.5 vs 16NW74.7MEFC4X7
  • 16NSEV10M5X5.5 vs 16NW733MEFC6.3X7
  • 16NSEV10M5X5.5 vs 16NW710MEFC4X7
  • 16NSEV10M5X5.5 vs 16NW510MEFC5X5
  • 16NSEV10M5X5.5 vs 16NSKV4.7M4X5.5
  • 16NSEV10M5X5.5 vs 16NSKV33M6.3X5.5
  • 16NSEV10M5X5.5 vs 16NSKV10M5X5.5
  • 16NSEV10M5X5.5 vs 16NSEV4.7M4X5.5
  • 16NSEV10M5X5.5 vs 16NSEV33M6.3X5.5
  • 16NSEV10M5X5.5 vs 16NSEV22M6.3X5.5
  • 16NSEV10M5X5.5 vs 16NA47MEFC5X11
  • 16NSEV10M5X5.5 vs 16NA470MEFC10X16
  • 16NSEV10M5X5.5 vs 16NA330MEFC10X12.5
  • 16NSEV10M5X5.5 vs 16NA220MEFC8X11.5
  • 16NSEV10M5X5.5 vs 16NA100MEFC6.3X11
  • 16NSEV10M5X5.5 vs 16NA1000MEFC12.5X20
  • 16NSEV10M5X5.5 vs 16NW74R7MEFC4X7
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend