☰
16PX6800MEFC16X25
16PX6800MEFC16X25
Active
Description:  CAP ALUM 6800UF 20% 16V RADIAL
Manufacturer:  Rubycon
History Price: $1.49
In Stock: 29520
16PX6800MEFC16X25 Specification
Specification
Part No
16PX6800MEFC16X25
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
PX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
6800 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.9 A @ 120 Hz
Size / Dimension
0.295" (7.50mm)
Height - Seated (Max)
0.630" Dia (16.00mm)
Surface Mount Land Size
1.043" (26.50mm)
Mounting Type
-
Package / Case
Through Hole
Ripple Current @ Low Frequency
Radial, Can
Ripple Current @ High Frequency
2.185 A @ 10 kHz
16PX6800MEFC16X25 PDF Datasheet
16PX6800MEFC16X25 Related Parts
16PK10000MEFC16X31.5
16PK10000MEFC16X31.5
Rubycon
CAP ALUM 10000UF 20% 16V RADIAL
16PK10000MEFCGC16X31.5
16PK10000MEFCGC16X31.5
Rubycon
CAP ALUM 10000UF 20% 16V RADIAL
16PK1000M10X12.5
16PK1000M10X12.5
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16PK1000MEFC10X12.5
16PK1000MEFC10X12.5
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16PK1000MEFCT810X12.5
16PK1000MEFCT810X12.5
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16PK100MEFC5X11
16PK100MEFC5X11
Rubycon
CAP ALUM 100UF 20% 16V RADIAL
16PK100MEFCTA5X11
16PK100MEFCTA5X11
Rubycon
CAP ALUM 100UF 20% 16V RADIAL
16PK15000MEFC18X35.5
16PK15000MEFC18X35.5
Rubycon
CAP ALUM 15000UF 20% 16V RADIAL
16PK15000MEFCGC18X35.5
16PK15000MEFCGC18X35.5
Rubycon
CAP ALUM 15000UF 20% 16V RADIAL
16PK2200M10X20
16PK2200M10X20
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
16PK2200MEFC10X20
16PK2200MEFC10X20
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
16PK220MEFC6.3X11
16PK220MEFC6.3X11
Rubycon
CAP ALUM 220UF 20% 16V RADIAL
16PX6800MEFC16X25 Compare Parts
  • 16PX6800MEFC16X25 vs 16PX6800MEFCGC16X25
  • 16PX6800MEFC16X25 vs 16PX6800M16X25
  • 16PX6800MEFC16X25 vs 16PX47MEFC5X11
  • 16PX6800MEFC16X25 vs 16PX470MEFCTA8X11.5
  • 16PX6800MEFC16X25 vs 16PX470MEFCT78X11.5
  • 16PX6800MEFC16X25 vs 16PX470MEFC8X11.5
  • 16PX6800MEFC16X25 vs 16PX4700MEFCG412.5X25
  • 16PX6800MEFC16X25 vs 16PX4700MEFC12.5X25
  • 16PX6800MEFC16X25 vs 16PX330MEFCTA6.3X11
  • 16PX6800MEFC16X25 vs 16PX330MEFCT16.3X11
  • 16PX6800MEFC16X25 vs 16PX330MEFC6.3X11
  • 16PX6800MEFC16X25 vs 16PX3300MEFCG412.5X20
  • 16PX6800MEFC16X25 vs 16PX3300MEFC12.5X20
  • 16PX6800MEFC16X25 vs 16PX220MEFC6.3X11
  • 16PX6800MEFC16X25 vs 16PX2200MEFC10X20
  • 16PX6800MEFC16X25 vs 16PX15000MEFCCT18X35.5
  • 16PX6800MEFC16X25 vs 16PX15000MEFC18X35.5
  • 16PX6800MEFC16X25 vs 16PX12000MEFC18X31.5
  • 16PX6800MEFC16X25 vs 16PX100MEFCTA5X11
  • 16PX6800MEFC16X25 vs 16PX100MEFC5X11
  • 16PX6800MEFC16X25 vs 16PX1000MEFCT810X12.5
  • 16PX6800MEFC16X25 vs 16PX1000MEFCKG10X12.5
  • 16PX6800MEFC16X25 vs 16PX1000MEFC10X12.5
  • 16PX6800MEFC16X25 vs 16PX10000MEFC16X31.5
  • 16PX6800MEFC16X25 vs 16PK680MEFCTA8X11.5
  • 16PX6800MEFC16X25 vs 16PK680MEFCT78X11.5
  • 16PX6800MEFC16X25 vs 16PK680MEFC8X11.5
  • 16PX6800MEFC16X25 vs 16PK6800MEFCGC16X25
  • 16PX6800MEFC16X25 vs 16PK6800MEFC16X25
  • 16PX6800MEFC16X25 vs 16PK47MEFCTA5X11
  • 16PX6800MEFC16X25 vs 16PK47MEFCT15X11
  • 16PX6800MEFC16X25 vs 16PK47MEFC5X11
  • 16PX6800MEFC16X25 vs 16PK470MEFC8X11.5
  • 16PX6800MEFC16X25 vs 16PK4700MEFC12.5X25
  • 16PX6800MEFC16X25 vs 16PK330MEFC6.3X11
  • 16PX6800MEFC16X25 vs 16PK3300MKC12.5X20
  • 16PX6800MEFC16X25 vs 16PK3300MEFCG412.5X20
  • 16PX6800MEFC16X25 vs 16PK3300MEFC12.5X20
  • 16PX6800MEFC16X25 vs 16PK220MEFC6.3X11
  • 16PX6800MEFC16X25 vs 16PK2200MEFC10X20
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.