☰
16RX30220MTA8X16
16RX30220MTA8X16
Active
Description:  CAP ALUM 220UF 20% 16V RADIAL
Manufacturer:  Rubycon
History Price: $0.18114
In Stock: 7560
16RX30220MTA8X16 Specification
Specification
Part No
16RX30220MTA8X16
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
RX30
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 130℃
Operating Temperature
-40℃ ~ 130℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
-
Size / Dimension
0.197" (5.00mm)
Height - Seated (Max)
0.315" Dia (8.00mm)
Surface Mount Land Size
0.689" (17.50mm)
Mounting Type
-
Package / Case
Through Hole
Ripple Current @ Low Frequency
Radial, Can
Ripple Current @ High Frequency
-
16RX30220MTA8X16 PDF Datasheet
16RX30220MTA8X16 Related Parts
16RX301000M10X20
16RX301000M10X20
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16RX301000MT810X20
16RX301000MT810X20
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16RX301500M10X20
16RX301500M10X20
Rubycon
CAP ALUM 1500UF 20% 16V RADIAL
16RX301500MT810X20
16RX301500MT810X20
Rubycon
CAP ALUM 1500UF 20% 16V RADIAL
16RX302200M12.5X25
16RX302200M12.5X25
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
16RX302200MG412.5X25
16RX302200MG412.5X25
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
16RX30220M8X16
16RX30220M8X16
Rubycon
CAP ALUM 220UF 20% 16V RADIAL
16RX30220MT78X16
16RX30220MT78X16
Rubycon
CAP ALUM 220UF 20% 16V RADIAL
16RX303300L12.5X30
16RX303300L12.5X30
Rubycon
CAP ALUM 3300UF 20% 16V RADIAL
16RX303300LG412.5X30
16RX303300LG412.5X30
Rubycon
CAP ALUM 3300UF 20% 16V RADIAL
16RX303300M16X31.5
16RX303300M16X31.5
Rubycon
CAP ALUM 3300UF 20% 16V RADIAL
16RX303300MGC16X31.5
16RX303300MGC16X31.5
Rubycon
CAP ALUM 3300UF 20% 16V RADIAL
16RX30220MTA8X16 Compare Parts
  • 16RX30220MTA8X16 vs 16RX30680M10X16
  • 16RX30220MTA8X16 vs 16RX30470MTA8X16
  • 16RX30220MTA8X16 vs 16RX30470MT810X12.5
  • 16RX30220MTA8X16 vs 16RX30470MT78X16
  • 16RX30220MTA8X16 vs 16RX30470M8X16
  • 16RX30220MTA8X16 vs 16RX30470M10X12.5
  • 16RX30220MTA8X16 vs 16RX304700MGC16X35.5
  • 16RX30220MTA8X16 vs 16RX304700M16X35.5
  • 16RX30220MTA8X16 vs 16RX30330MTA8X11.5
  • 16RX30220MTA8X16 vs 16RX30330MT810X20
  • 16RX30220MTA8X16 vs 16RX30330MT78X11.5
  • 16RX30220MTA8X16 vs 16RX30330M8X11.5
  • 16RX30220MTA8X16 vs 16RX30330M10X20
  • 16RX30220MTA8X16 vs 16RX303300MGC16X31.5
  • 16RX30220MTA8X16 vs 16RX303300M16X31.5
  • 16RX30220MTA8X16 vs 16RX303300LG412.5X30
  • 16RX30220MTA8X16 vs 16RX303300L12.5X30
  • 16RX30220MTA8X16 vs 16RX30220MT78X16
  • 16RX30220MTA8X16 vs 16RX30220M8X16
  • 16RX30220MTA8X16 vs 16RX302200MG412.5X25
  • 16RX30220MTA8X16 vs 16RX302200M12.5X25
  • 16RX30220MTA8X16 vs 16RX301500MT810X20
  • 16RX30220MTA8X16 vs 16RX301500M10X20
  • 16RX30220MTA8X16 vs 16RX301000MT810X20
  • 16RX30220MTA8X16 vs 16RX301000M10X20
  • 16RX30220MTA8X16 vs 16RZV10M4X5.5
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase