Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Rubycon 16ST475K4532-ND
16ST475K4532-ND
Obsolete
Film Capacitors
Description:
CAP FILM 4.7UF 10% 16VDC 1812
Manufacturer:
Rubycon
Datasheet:
16ST475K4532-ND Datasheet
History Price: Obsolete
In Stock: 39460
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
16ST475K4532-ND Specification
Specification
Part No
16ST475K4532-ND
Category
Film Capacitors
Manufacturer
Rubycon
Series
PMLCAP?, ST
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
4.7 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
16V
Dielectric Material
Acrylic, Metallized
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
1812 (4532 Metric)
Size / Dimension
0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Max)
0.063" (1.60mm)
Termination
Solder Pads
Lead Spacing
-
Applications
DC Link, DC Filtering
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
16ST475K4532-ND Related Parts
16ST106MC44532
Rubycon
CAP FILM 10UF 20% 16VDC 1812
16ST155MA23216
Rubycon
CAP FILM 1.5UF 20% 16VDC 1206
16ST156MD15750
Rubycon
CAP FILM 15UF 20% 16VDC 2220
16ST225MB23225
Rubycon
CAP FILM 2.2UF 20% 16VDC 1210
16ST226MD35750
Rubycon
CAP FILM 22UF 20% 16VDC 2220
16ST335MB33225
Rubycon
CAP FILM 3.3UF 20% 16VDC 1210
16ST475MC14532
Rubycon
CAP FILM 4.7UF 20% 16VDC 1812
16ST685MC24532
Rubycon
CAP FILM 6.8UF 20% 16VDC 1812
16ST1.5M3216-ND
Rubycon
CAP FILM 1.5UF 20% 16VDC 1206
16ST106K4532-ND
Rubycon
CAP FILM 10UF 10% 16VDC 1812
16ST10M4532-ND
Rubycon
CAP FILM 10UF 20% 16VDC 1812
16ST155M3216-ND
Rubycon
CAP FILM 1.5UF 20% 16VDC 1206
16ST475K4532-ND Compare Parts
16ST475K4532-ND vs 16ST475MC14532
16ST475K4532-ND vs 16ST335MB33225
16ST475K4532-ND vs 16ST226MD35750
16ST475K4532-ND vs 16ST225MB23225
16ST475K4532-ND vs 16ST156MD15750
16ST475K4532-ND vs 16ST155MA23216
16ST475K4532-ND vs 16ST106MC44532
16ST475K4532-ND vs 16ST685M4532
16ST475K4532-ND vs 16ST475M4532
16ST475K4532-ND vs 16ST335M3225X
16ST475K4532-ND vs 16ST335M3225
16ST475K4532-ND vs 16ST226M5750
16ST475K4532-ND vs 16ST226K5750X
16ST475K4532-ND vs 16ST225M3225-ND
16ST475K4532-ND vs 16ST2.2M3225-ND
16ST475K4532-ND vs 16ST1M3216-ND
16ST475K4532-ND vs 16ST15M5750-ND
16ST475K4532-ND vs 16ST156M5750-ND
16ST475K4532-ND vs 16ST155M3216-ND
16ST475K4532-ND vs 16ST10M4532-ND
16ST475K4532-ND vs 16ST106K4532-ND
16ST475K4532-ND vs 16ST1.5M3216-ND
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!