Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 16USC22000MEFC30X25
16USC22000MEFC30X25
Not For New Designs
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 22000UF 20% 16V SNAP
Manufacturer:
Rubycon
Datasheet:
16USC22000MEFC30X25 Datasheet
History Price: $2.6831
In Stock: 22080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
16USC22000MEFC30X25 Specification
Specification
Part No
16USC22000MEFC30X25
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
USC
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
22000 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
4.52 A @ 120 Hz
Size / Dimension
5.198 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
1.181" Dia (30.00mm)
Mounting Type
1.063" (27.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
16USC22000MEFC30X25 PDF Datasheet
16USC22000MEFC30X25 Datasheet
Click and Download: 16USC22000MEFC30X25 Datasheet
16USC22000MEFC30X25 Related Parts
16USC10000MEFCSN22X25
Rubycon
CAP ALUM 10000UF 20% 16V SNAP
16USG15000MEFCSN25X25
Rubycon
CAP ALUM 15000UF 20% 16V SNAP
16USG22000MEFCSN22X45
Rubycon
CAP ALUM 22000UF 20% 16V SNAP
16USG22000MEFCSN30X25
Rubycon
CAP ALUM 22000UF 20% 16V SNAP
16USG33000MEFCSN25X45
Rubycon
CAP ALUM 33000UF 20% 16V SNAP
16USG33000MEFCSN35X30
Rubycon
CAP ALUM 33000UF 20% 16V SNAP
16USG47000MEFCSN30X45
Rubycon
CAP ALUM 47000UF 20% 16V SNAP
16USG68000MEFCSN35X45
Rubycon
CAP ALUM 68000UF 20% 16V SNAP
16USC10000MEFC22X25
Rubycon
CAP ALUM 10000UF 20% 16V SNAP
16USC18000MEFC22X40
Rubycon
CAP ALUM 18000UF 20% 16V SNAP
16USC8200MEFC20X25
Rubycon
CAP ALUM 8200UF 20% 16V SNAP
16USC22000MEFC30X25 Compare Parts
16USC22000MEFC30X25 vs 16USG47000MEFCSN30X45
16USC22000MEFC30X25 vs 16USG33000MEFCSN35X30
16USC22000MEFC30X25 vs 16USG33000MEFCSN25X45
16USC22000MEFC30X25 vs 16USG22000MEFCSN30X25
16USC22000MEFC30X25 vs 16USG22000MEFCSN22X45
16USC22000MEFC30X25 vs 16USG15000MEFCSN25X25
16USC22000MEFC30X25 vs 16USC10000MEFCSN22X25
16USC22000MEFC30X25 vs 16USC8200MEFC20X25
16USC22000MEFC30X25 vs 16USC18000MEFC22X40
16USC22000MEFC30X25 vs 16USC10000MEFC22X25
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great