Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 16VXG6800MEFC22X30
16VXG6800MEFC22X30
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 6800UF 20% 16V SNAP
Manufacturer:
Rubycon
Datasheet:
16VXG6800MEFC22X30 Datasheet
History Price: $4.667
In Stock: 13080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
16VXG6800MEFC22X30 Specification
Specification
Part No
16VXG6800MEFC22X30
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
VXG
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
6800 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.66 A @ 120 Hz
Size / Dimension
1.909 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.866" Dia (22.00mm)
Mounting Type
1.260" (32.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
16VXG6800MEFC22X30 PDF Datasheet
16VXG6800MEFC22X30 Datasheet
Click and Download: 16VXG6800MEFC22X30 Datasheet
16VXG6800MEFC22X30 Related Parts
16VXG12000MEFCSN30X25
Rubycon
CAP ALUM 12000UF 20% 16V SNAP
16VXG15000MEFCSN30X30
Rubycon
CAP ALUM 15000UF 20% 16V SNAP
16VXG22000MEFCSN25X50
Rubycon
CAP ALUM 22000UF 20% 16V SNAP
16VXG22000MEFCSN30X40
Rubycon
CAP ALUM 22000UF 20% 16V SNAP
16VXG47000MEFCSN35X50
Rubycon
CAP ALUM 47000UF 20% 16V SNAP
16VXG10000MEFC25X30
Rubycon
CAP ALUM 10000UF 20% 16V SNAP
16VXG12000MEFC22X40
Rubycon
CAP ALUM 12000UF 20% 16V SNAP
16VXG12000MEFC25X35
Rubycon
CAP ALUM 12000UF 20% 16V SNAP
16VXG12000MEFC30X25
Rubycon
CAP ALUM 12000UF 20% 16V SNAP
16VXG15000MEFC30X30
Rubycon
CAP ALUM 15000UF 20% 16V SNAP
16VXG22000MEFC25X50
Rubycon
CAP ALUM 22000UF 20% 16V SNAP
16VXG22000MEFC30X40
Rubycon
CAP ALUM 22000UF 20% 16V SNAP
16VXG6800MEFC22X30 Compare Parts
16VXG6800MEFC22X30 vs 16VXG22000MEFCSN30X40
16VXG6800MEFC22X30 vs 16VXG22000MEFCSN25X50
16VXG6800MEFC22X30 vs 16VXG15000MEFCSN30X30
16VXG6800MEFC22X30 vs 16VXG12000MEFCSN30X25
16VXG6800MEFC22X30 vs 16VXG5600MEFC22X25
16VXG6800MEFC22X30 vs 16VXG47000MEFC35X50
16VXG6800MEFC22X30 vs 16VXG33000MEFC30X50
16VXG6800MEFC22X30 vs 16VXG27000MEFC35X35
16VXG6800MEFC22X30 vs 16VXG22000MEFC30X40
16VXG6800MEFC22X30 vs 16VXG22000MEFC25X50
16VXG6800MEFC22X30 vs 16VXG15000MEFC30X30
16VXG6800MEFC22X30 vs 16VXG12000MEFC30X25
16VXG6800MEFC22X30 vs 16VXG12000MEFC25X35
16VXG6800MEFC22X30 vs 16VXG12000MEFC22X40
16VXG6800MEFC22X30 vs 16VXG10000MEFC25X30
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied