☰
16WXA4700MEFCGC18X16
16WXA4700MEFCGC18X16
Active
Description:  CAP ALUM 4700UF 20% 16V RADIAL
Manufacturer:  Rubycon
History Price: $0.9287
In Stock: 4360
16WXA4700MEFCGC18X16 Specification
Specification
Part No
16WXA4700MEFCGC18X16
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
WXA
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
4700 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.709" Dia (18.00mm)
Mounting Type
0.689" (17.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
16WXA4700MEFCGC18X16 PDF Datasheet
16WXA4700MEFCGC18X16 Related Parts
16WA10000MEFC18X25
16WA10000MEFC18X25
Rubycon
CAP ALUM 10000UF 20% 16V RADIAL
16WA10000MEFCGC18X25
16WA10000MEFCGC18X25
Rubycon
CAP ALUM 10000UF 20% 16V RADIAL
16WA2200MEFC16X16
16WA2200MEFC16X16
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
16WA2200MEFCGC16X16
16WA2200MEFCGC16X16
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
16WA3300MEFC16X20
16WA3300MEFC16X20
Rubycon
CAP ALUM 3300UF 20% 16V RADIAL
16WA3300MEFCGC16X20
16WA3300MEFCGC16X20
Rubycon
CAP ALUM 3300UF 20% 16V RADIAL
16WA4700MEFC18X20
16WA4700MEFC18X20
Rubycon
CAP ALUM 4700UF 20% 16V RADIAL
16WA4700MEFCGC18X20
16WA4700MEFCGC18X20
Rubycon
CAP ALUM 4700UF 20% 16V RADIAL
16WA470MEFC10X9
16WA470MEFC10X9
Rubycon
CAP ALUM 470UF 20% 16V RADIAL
16WA470MEFC8X9
16WA470MEFC8X9
Rubycon
CAP ALUM 470UF 20% 16V RADIAL
16WA470MEFCT78X9
16WA470MEFCT78X9
Rubycon
CAP ALUM 470UF 20% 16V RADIAL
16WA470MEFCT810X9
16WA470MEFCT810X9
Rubycon
CAP ALUM 470UF 20% 16V RADIAL
16WXA4700MEFCGC18X16 Compare Parts
  • 16WXA4700MEFCGC18X16 vs 16WXA680MEFC10X9
  • 16WXA4700MEFCGC18X16 vs 16WXA6800MEFCGC18X25
  • 16WXA4700MEFCGC18X16 vs 16WXA6800MEFC18X25
  • 16WXA4700MEFCGC18X16 vs 16WXA470MEFCTA8X9
  • 16WXA4700MEFCGC18X16 vs 16WXA470MEFCT78X9
  • 16WXA4700MEFCGC18X16 vs 16WXA470MEFC8X9
  • 16WXA4700MEFCGC18X16 vs 16WXA4700MEFCGC18X20
  • 16WXA4700MEFCGC18X16 vs 16WXA4700MEFC18X20
  • 16WXA4700MEFCGC18X16 vs 16WXA4700MEFC18X16
  • 16WXA4700MEFCGC18X16 vs 16WXA330MEFCCE8X9
  • 16WXA4700MEFCGC18X16 vs 16WXA3300MEFCGC16X16
  • 16WXA4700MEFCGC18X16 vs 16WXA3300MEFC16X16
  • 16WXA4700MEFCGC18X16 vs 16WXA2200MEFCGC16X16
  • 16WXA4700MEFCGC18X16 vs 16WXA2200MEFC16X16
  • 16WXA4700MEFCGC18X16 vs 16WXA10000MEFCGC18X25
  • 16WXA4700MEFCGC18X16 vs 16WXA10000MEFC18X25
  • 16WXA4700MEFCGC18X16 vs 16WA680MEFCT810X9
  • 16WXA4700MEFCGC18X16 vs 16WA680MEFC10X9
  • 16WXA4700MEFCGC18X16 vs 16WA470MEFCTA8X9
  • 16WXA4700MEFCGC18X16 vs 16WA470MEFCT810X9
  • 16WXA4700MEFCGC18X16 vs 16WA470MEFCT78X9
  • 16WXA4700MEFCGC18X16 vs 16WA470MEFC8X9
  • 16WXA4700MEFCGC18X16 vs 16WA470MEFC10X9
  • 16WXA4700MEFCGC18X16 vs 16WA4700MEFCGC18X20
  • 16WXA4700MEFCGC18X16 vs 16WA4700MEFC18X20
  • 16WXA4700MEFCGC18X16 vs 16WA3300MEFCGC16X20
  • 16WXA4700MEFCGC18X16 vs 16WA3300MEFC16X20
  • 16WXA4700MEFCGC18X16 vs 16WA2200MEFCGC16X16
  • 16WXA4700MEFCGC18X16 vs 16WA2200MEFC16X16
  • 16WXA4700MEFCGC18X16 vs 16WA10000MEFCGC18X25
  • 16WXA4700MEFCGC18X16 vs 16WA10000MEFC18X25
  • 16WXA4700MEFCGC18X16 vs 16WXA330MEFC8X9
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store