Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 16ZLQ820MEFC8X16
16ZLQ820MEFC8X16
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 820UF 20% 16V RADIAL
Manufacturer:
Rubycon
Datasheet:
16ZLQ820MEFC8X16 Datasheet
History Price: $0.62
In Stock: 49520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
16ZLQ820MEFC8X16 Specification
Specification
Part No
16ZLQ820MEFC8X16
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
ZLQ
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
820 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
4000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
834 mA @ 120 Hz
Size / Dimension
1.39 A @ 100 kHz
Height - Seated (Max)
38 mOhms
Surface Mount Land Size
0.138" (3.50mm)
Mounting Type
0.315" Dia (8.00mm)
Package / Case
0.689" (17.50mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
16ZLQ820MEFC8X16 PDF Datasheet
16ZLQ820MEFC8X16 Datasheet
Click and Download: 16ZLQ820MEFC8X16 Datasheet
16ZLQ820MEFC8X16 Related Parts
16ZL1000MEFC10X20
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16ZL1000MEFCT810X20
Rubycon
CAP ALUM 1000UF 20% 16V RADIAL
16ZL1200MEFC10X23
Rubycon
CAP ALUM 1200UF 20% 16V RADIAL
16ZL1200MEFCT810X23
Rubycon
CAP ALUM 1200UF 20% 16V RADIAL
16ZL120M8X7
Rubycon
CAP ALUM 120UF 20% 16V RADIAL
16ZL120MEFC6.3X11
Rubycon
CAP ALUM 120UF 20% 16V RADIAL
16ZL120MEFC8X7
Rubycon
CAP ALUM 120UF 20% 16V RADIAL
16ZL120MEFCT16.3X11
Rubycon
CAP ALUM 120UF 20% 16V RADIAL
16ZL120MEFCT78X7
Rubycon
CAP ALUM 120UF 20% 16V RADIAL
16ZL120MEFCTA6.3X11
Rubycon
CAP ALUM 120UF 20% 16V RADIAL
16ZL120MEFCTA8X7
Rubycon
CAP ALUM 120UF 20% 16V RADIAL
16ZL1500MEFC12.5X20
Rubycon
CAP ALUM 1500UF 20% 16V RADIAL
16ZLQ820MEFC8X16 Compare Parts
16ZLQ820MEFC8X16 vs 16ZT680MT810X20
16ZLQ820MEFC8X16 vs 16ZT680M10X20
16ZLQ820MEFC8X16 vs 16ZT470MTA8X20
16ZLQ820MEFC8X16 vs 16ZT470MT78X20
16ZLQ820MEFC8X16 vs 16ZT470M8X20
16ZLQ820MEFC8X16 vs 16ZT100MTA6.3X11
16ZLQ820MEFC8X16 vs 16ZT100MT16.3X11
16ZLQ820MEFC8X16 vs 16ZT100M6.3X11
16ZLQ820MEFC8X16 vs 16ZLS680MEFC8X16
16ZLQ820MEFC8X16 vs 16ZLS680MEFC10X12.5
16ZLQ820MEFC8X16 vs 16ZLS470MEFC8X11.5
16ZLQ820MEFC8X16 vs 16ZLS3900MEFC12.5X35
16ZLQ820MEFC8X16 vs 16ZLS3300MEFC12.5X30
16ZLQ820MEFC8X16 vs 16ZLS2700MEFC12.5X25
16ZLQ820MEFC8X16 vs 16ZLS2200MEFC12.5X20
16ZLQ820MEFC8X16 vs 16ZLS2200MEFC10X25
16ZLQ820MEFC8X16 vs 16ZLS1800MEFC10X23
16ZLQ820MEFC8X16 vs 16ZLS1500MEFC10X20
16ZLQ820MEFC8X16 vs 16ZLS1000MEFC8X20
16ZLQ820MEFC8X16 vs 16ZLS1000MEFC10X16
16ZLQ820MEFC8X16 vs 16ZLQ820MEFC10X12.5
16ZLQ820MEFC8X16 vs 16ZLQ560MEFC8X11.5
16ZLQ820MEFC8X16 vs 16ZLQ5600MEFC16X25
16ZLQ820MEFC8X16 vs 16ZLQ5600MEFC12.5X35
16ZLQ820MEFC8X16 vs 16ZLQ4700MEFC16X20
16ZLQ820MEFC8X16 vs 16ZLQ3900MEFC12.5X30
16ZLQ820MEFC8X16 vs 16ZLQ3900MEFC12.5X25
16ZLQ820MEFC8X16 vs 16ZLQ330MEFC6.3X11
16ZLQ820MEFC8X16 vs 16ZLQ2700MEFC12.5X20
16ZLQ820MEFC8X16 vs 16ZLQ2200MEFC10X25
16ZLQ820MEFC8X16 vs 16ZLQ1800MEFC10X20
16ZLQ820MEFC8X16 vs 16ZLQ150MEFC5X11
16ZLQ820MEFC8X16 vs 16ZLQ1200MEFC8X20
16ZLQ820MEFC8X16 vs 16ZLQ1200MEFC10X16
16ZLQ820MEFC8X16 vs 16ZLK820MT810X16
16ZLQ820MEFC8X16 vs 16ZLK820M10X16
16ZLQ820MEFC8X16 vs 16ZLK680MTA8X20
16ZLQ820MEFC8X16 vs 16ZLK680MT78X20
16ZLQ820MEFC8X16 vs 16ZLK680M8X20
16ZLQ820MEFC8X16 vs 16ZLK560MT810X12.5
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller