☰
180MXC560MEFCSN25X30
180MXC560MEFCSN25X30
Not For New Designs
Description:  CAP ALUM 560UF 20% 180V SNAP
Manufacturer:  Rubycon
History Price: $2.3515
In Stock: 9200
180MXC560MEFCSN25X30 Specification
Specification
Part No
180MXC560MEFCSN25X30
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
MXC
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
560 µF
Tolerance
?0%
Voltage - Rated
180 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.55 A @ 120 Hz
Size / Dimension
2.325 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.984" Dia (25.00mm)
Mounting Type
1.260" (32.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
180MXC560MEFCSN25X30 PDF Datasheet
180MXC560MEFCSN25X30 Related Parts
180KXF270MEFCSN22X20
180KXF270MEFCSN22X20
Rubycon
CAP ALUM 270UF 20% 180V SNAP
180KXF330MEFCSN25X20
180KXF330MEFCSN25X20
Rubycon
CAP ALUM 330UF 20% 180V SNAP
180KXF390MEFCSN25X20
180KXF390MEFCSN25X20
Rubycon
CAP ALUM 390UF 20% 180V SNAP
180MD12ABMK1STD
180MD12ABMK1STD
KEMET
CAP ALUM MOTOR START RUN
180MS12ABMK1STD
180MS12ABMK1STD
KEMET
CAP ALUM MOTOR START RUN
180MS22ACMA1STD
180MS22ACMA1STD
KEMET
CAP ALUM MOTOR START RUN
180MS22ACMK1STD
180MS22ACMK1STD
KEMET
CAP ALUM MOTOR START RUN
180MXC1800MEFCSN35X40
180MXC1800MEFCSN35X40
Rubycon
CAP ALUM 1800UF 20% 180V SNAP
180MXC2200MEFCSN35X50
180MXC2200MEFCSN35X50
Rubycon
CAP ALUM 2200UF 20% 180V SNAP
180MXC270MEFCSN20X25
180MXC270MEFCSN20X25
Rubycon
CAP ALUM 270UF 20% 180V SNAP
180MXC330MEFC22X23
180MXC330MEFC22X23
Rubycon
CAP ALUM 330UF 20% 180V SNAP
180MXC330MEFCSN22X25
180MXC330MEFCSN22X25
Rubycon
CAP ALUM 330UF 20% 180V SNAP
180MXC560MEFCSN25X30 Compare Parts
  • 180MXC560MEFCSN25X30 vs 180USC470MEFCSN20X35
  • 180MXC560MEFCSN25X30 vs 180USC1000MEFCSN30X30
  • 180MXC560MEFCSN25X30 vs 180MXG820MEFCSN30X25
  • 180MXC560MEFCSN25X30 vs 180MXG820MEFCSN22X40
  • 180MXC560MEFCSN25X30 vs 180MXG560MEFCSN25X25
  • 180MXC560MEFCSN25X30 vs 180MXG560MEFCSN22X35
  • 180MXC560MEFCSN25X30 vs 180MXG470MEFCSN22X30
  • 180MXC560MEFCSN25X30 vs 180MXG470MEFCSN20X35
  • 180MXC560MEFCSN25X30 vs 180MXG390MEFCSN22X25
  • 180MXC560MEFCSN25X30 vs 180MXG330MEFCSN20X25
  • 180MXC560MEFCSN25X30 vs 180MXG3300MEFCSN35X60
  • 180MXC560MEFCSN25X30 vs 180MXG1200MEFCSN22X60
  • 180MXC560MEFCSN25X30 vs 180MXG1000MEFCSN25X40
  • 180MXC560MEFCSN25X30 vs 180MXG1000MEFCSN22X50
  • 180MXC560MEFCSN25X30 vs 180MXC820MEFCSN30X30
  • 180MXC560MEFCSN25X30 vs 180MXC680MEFCSN30X25
  • 180MXC560MEFCSN25X30 vs 180MXC680MEFCSN25X35
  • 180MXC560MEFCSN25X30 vs 180MXC560MEFCSN22X40
  • 180MXC560MEFCSN25X30 vs 180MXC470MEFCSN25X25
  • 180MXC560MEFCSN25X30 vs 180MXC470MEFCSN20X40
  • 180MXC560MEFCSN25X30 vs 180MXC390MEFCSN22X30
  • 180MXC560MEFCSN25X30 vs 180MXC390MEFC22X25
  • 180MXC560MEFCSN25X30 vs 180MXC330MEFCSN22X25
  • 180MXC560MEFCSN25X30 vs 180MXC330MEFC22X23
  • 180MXC560MEFCSN25X30 vs 180MXC270MEFCSN20X25
  • 180MXC560MEFCSN25X30 vs 180MXC2200MEFCSN35X50
  • 180MXC560MEFCSN25X30 vs 180MXC1800MEFCSN35X40
  • 180MXC560MEFCSN25X30 vs 180MS22ACMK1STD
  • 180MXC560MEFCSN25X30 vs 180MS22ACMA1STD
  • 180MXC560MEFCSN25X30 vs 180MS12ABMK1STD
  • 180MXC560MEFCSN25X30 vs 180MD12ABMK1STD
  • 180MXC560MEFCSN25X30 vs 180KXF390MEFCSN25X20
  • 180MXC560MEFCSN25X30 vs 180KXF330MEFCSN25X20
  • 180MXC560MEFCSN25X30 vs 180KXF270MEFCSN22X20
  • 180MXC560MEFCSN25X30 vs 180VXR680MEFC22X45
  • 180MXC560MEFCSN25X30 vs 180VXR560MEFC30X25
  • 180MXC560MEFCSN25X30 vs 180VXR470MEFC30X25
  • 180MXC560MEFCSN25X30 vs 180VXR470MEFC25X30
  • 180MXC560MEFCSN25X30 vs 180VXR470MEFC22X35
  • 180MXC560MEFCSN25X30 vs 180VXR220MEFC22X25
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!