Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Rubycon 2.5SWZ270MR09
2.5SWZ270MR09
Obsolete
Aluminum Polymer Capacitors
Description:
CAP ALUM POLY 270UF 20% 2.5V SMD
Manufacturer:
Rubycon
Datasheet:
2.5SWZ270MR09 Datasheet
History Price: Obsolete
In Stock: 33680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2.5SWZ270MR09 Specification
Specification
Part No
2.5SWZ270MR09
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PC-CON, SWZ
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
270 µF
Tolerance
±20%
Voltage - Rated
2.5 V
ESR (Equivalent Series Resistance)
9mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
3 A @ 100 kHz
Ripple Current @ High Frequency
-
Lead Spacing
0.287" L x 0.169" W (7.30mm x 4.30mm)
Size / Dimension
0.075" (1.90mm)
Height - Seated (Max)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Surface Mount Land Size
Surface Mount
Mounting Type
2917 (7343 Metric)
Package / Case
-
2.5SWZ270MR09 PDF Datasheet
2.5SWZ270MR09 Datasheet
Click and Download: 2.5SWZ270MR09 Datasheet
2.5SWZ270MR09 Related Parts
2.5SLE82M
Rubycon
CAP ALUM POLY 82UF 20% 2.5V SMD
2.5SLG100M
Rubycon
CAP ALUM POLY 100UF 20% 2.5V SMD
2.5SLG150M
Rubycon
CAP ALUM POLY 150UF 20% 2.5V SMD
2.5SLG180M
Rubycon
CAP ALUM POLY 180UF 20% 2.5V SMD
2.5SW220M
Rubycon
CAP ALUM POLY 220UF 20% 2.5V SMD
2.5SW270M
Rubycon
CAP ALUM POLY 270UF 20% 2.5V SMD
2.5SW330M
Rubycon
CAP ALUM POLY 330UF 20% 2.5V SMD
2.5SWZ220MR06
Rubycon
CAP ALUM POLY 220UF 20% 2.5V SMD
2.5SWZ220MR09
Rubycon
CAP ALUM POLY 220UF 20% 2.5V SMD
2.5SWZ270MR06
Rubycon
CAP ALUM POLY 270UF 20% 2.5V SMD
2.5SWZ330MR06
Rubycon
CAP ALUM POLY 330UF 20% 2.5V SMD
2.5SWZ330MR09
Rubycon
CAP ALUM POLY 330UF 20% 2.5V SMD
2.5SWZ270MR09 Compare Parts
2.5SWZ270MR09 vs 2.5SXE82M
2.5SWZ270MR09 vs 2.5SXE220MR07
2.5SWZ270MR09 vs 2.5SXE220M
2.5SWZ270MR09 vs 2.5SXE180M
2.5SWZ270MR09 vs 2.5SXE150M
2.5SWZ270MR09 vs 2.5SXE100M
2.5SWZ270MR09 vs 2.5SXB82M
2.5SWZ270MR09 vs 2.5SXB220M
2.5SWZ270MR09 vs 2.5SXB180M
2.5SWZ270MR09 vs 2.5SXB150M
2.5SWZ270MR09 vs 2.5SXB120M
2.5SWZ270MR09 vs 2.5SXB100M
2.5SWZ270MR09 vs 2.5SWZ330MR15
2.5SWZ270MR09 vs 2.5SWZ330MR09
2.5SWZ270MR09 vs 2.5SWZ330MR06
2.5SWZ270MR09 vs 2.5SWZ270MR06
2.5SWZ270MR09 vs 2.5SWZ220MR09
2.5SWZ270MR09 vs 2.5SWZ220MR06
2.5SWZ270MR09 vs 2.5SW330M
2.5SWZ270MR09 vs 2.5SW270M
2.5SWZ270MR09 vs 2.5SW220M
2.5SWZ270MR09 vs 2.5SLG180M
2.5SWZ270MR09 vs 2.5SLG150M
2.5SWZ270MR09 vs 2.5SLG100M
2.5SWZ270MR09 vs 2.5SLE82M
2.5SWZ270MR09 vs 2.5SZE120M1.4X7.3
2.5SWZ270MR09 vs 2.5SZE100M1.4X7.3
2.5SWZ270MR09 vs 2.5SXE82M1.9X7.3
2.5SWZ270MR09 vs 2.5SXE220MX
2.5SWZ270MR09 vs 2.5SXE180M1.9X7.3
2.5SWZ270MR09 vs 2.5SXE150M1.9X7.3
2.5SWZ270MR09 vs 2.5SXE120M1.9X7.3
2.5SWZ270MR09 vs 2.5SXE100M1.9X7.3
2.5SWZ270MR09 vs 2.5SXB82M1.9X7.3
2.5SWZ270MR09 vs 2.5SXB220MX
2.5SWZ270MR09 vs 2.5SXB180M1.9X7.3
2.5SWZ270MR09 vs 2.5SXB150M1.9X7.3
2.5SWZ270MR09 vs 2.5SXB120M1.9X7.3
2.5SWZ270MR09 vs 2.5SXB100M1.9X7.3
2.5SWZ270MR09 vs 2.5SWZ330M-ND
Customer Reviews
4.95 out of 5.00 stars from 114 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods