Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Rubycon 200MU104KC43245
200MU104KC43245
Active
Film Capacitors
Description:
CAP FILM 0.1UF 10% 200VDC 1218
Manufacturer:
Rubycon
Datasheet:
200MU104KC43245 Datasheet
History Price: $4.65
In Stock: 29760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
200MU104KC43245 Specification
Specification
Part No
200MU104KC43245
Category
Film Capacitors
Manufacturer
Rubycon
Series
PMLCAP?, MU
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.1 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
200V
Dielectric Material
Acrylic, Metallized
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
1218 (3245 Metric)
Size / Dimension
0.126" L x 0.177" W (3.20mm x 4.50mm)
Height - Seated (Max)
0.110" (2.80mm)
Termination
Solder Pads
Lead Spacing
-
Applications
DC Link, DC Filtering
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
200MU104KC43245 PDF Datasheet
200MU104KC43245 Datasheet
Click and Download: 200MU104KC43245 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time