Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 200RX306R8MT78X16
200RX306R8MT78X16
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 6.8UF 20% 200V RADIAL
Manufacturer:
Rubycon
Datasheet:
200RX306R8MT78X16 Datasheet
History Price: $0.2315
In Stock: 31120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
200RX306R8MT78X16 Specification
Specification
Part No
200RX306R8MT78X16
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
RX30
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
6.8 µF
Tolerance
?0%
Voltage - Rated
200 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 130℃
Operating Temperature
-25℃ ~ 130℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
54 mA @ 120 Hz
Size / Dimension
180 mA @ 100 kHz
Height - Seated (Max)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.709" (18.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
200RX306R8MT78X16 PDF Datasheet
200RX306R8MT78X16 Datasheet
Click and Download: 200RX306R8MT78X16 Datasheet
200RX306R8MT78X16 Related Parts
200BXA150MEFCCT16X31.5
Rubycon
CAP ALUM 150UF 20% 200V RADIAL
200BXA220MEFC18X31.5
Rubycon
CAP ALUM 220UF 20% 200V RADIAL
200BXA33MEFCCA12.5X20
Rubycon
CAP ALUM 33UF 20% 200V RADIAL
200BXA47MEFC12.5X20
Rubycon
CAP ALUM 47UF 20% 200V RADIAL
200BXA68MEFC12.5X25
Rubycon
CAP ALUM 68UF 20% 200V RADIAL
200BXC100MEFC16X20
Rubycon
CAP ALUM 100UF 20% 200V RADIAL
200BXC100MEFCGC16X20
Rubycon
CAP ALUM 100UF 20% 200V RADIAL
200BXC10MEFC10X12.5
Rubycon
CAP ALUM 10UF 20% 200V RADIAL
200BXC10MEFC10X16
Rubycon
CAP ALUM 10UF 20% 200V RADIAL
200BXC10MEFC8X11.5
Rubycon
CAP ALUM 10UF 20% 200V RADIAL
200BXC10MEFCT810X16
Rubycon
CAP ALUM 10UF 20% 200V RADIAL
200BXC150MEFC16X25
Rubycon
CAP ALUM 150UF 20% 200V RADIAL
200RX306R8MT78X16 Compare Parts
200RX306R8MT78X16 vs 200YXF47MEFC12.5X25
200RX306R8MT78X16 vs 200YXF33MEFCG412.5X25
200RX306R8MT78X16 vs 200YXF33MEFC12.5X25
200RX306R8MT78X16 vs 200YXF22MEFCT810X20
200RX306R8MT78X16 vs 200YXF22MEFC10X20
200RX306R8MT78X16 vs 200YXF220MKC18X35.5
200RX306R8MT78X16 vs 200YXF220MEFCGC18X35.5
200RX306R8MT78X16 vs 200YXF220MEFC18X35.5
200RX306R8MT78X16 vs 200YXF100MEFCGC16X31.5
200RX306R8MT78X16 vs 200YXF100MEFC16X31.5
200RX306R8MT78X16 vs 200YXA47MEFCG412.5X20
200RX306R8MT78X16 vs 200YXA3R3MEFC6.3X11
200RX306R8MT78X16 vs 200YXA2R2MTA6.3X11
200RX306R8MT78X16 vs 200YXA22MEFC10X16
200RX306R8MT78X16 vs 200YXA10MEFCCA10X12.5
200RX306R8MT78X16 vs 200YK4R7MEFCTA6.3X11
200RX306R8MT78X16 vs 200WXA68MEFCGC16X20
200RX306R8MT78X16 vs 200WXA68MEFC16X20
200RX306R8MT78X16 vs 200WXA6.8MEFCTA8X9
200RX306R8MT78X16 vs 200WXA6.8MEFCT78X9
200RX306R8MT78X16 vs 200WXA6.8MEFC8X9
200RX306R8MT78X16 vs 200WXA47MEFCGC16X16
200RX306R8MT78X16 vs 200WXA47MEFC16X16
200RX306R8MT78X16 vs 200WXA4.7MEFCTA8X9
200RX306R8MT78X16 vs 200WXA4.7MEFCT78X9
200RX306R8MT78X16 vs 200WXA4.7MEFC8X9
200RX306R8MT78X16 vs 200WXA33MEFCG412.5X16
200RX306R8MT78X16 vs 200WXA33MEFC12.5X16
200RX306R8MT78X16 vs 200WXA22MEFCG412.5X16
200RX306R8MT78X16 vs 200WXA22MEFC12.5X16
200RX306R8MT78X16 vs 200WXA220MEFC18X25
200RX306R8MT78X16 vs 200WXA150MEFCGC18X25
200RX306R8MT78X16 vs 200WXA150MEFC18X25
200RX306R8MT78X16 vs 200WXA10MEFCT810X9
200RX306R8MT78X16 vs 200WXA10MEFC10X9
200RX306R8MT78X16 vs 200WXA100MEFCGC18X20
200RX306R8MT78X16 vs 200WXA100MEFCGC16X20
200RX306R8MT78X16 vs 200WXA100MEFC18X20
200RX306R8MT78X16 vs 200WXA100MEFC16X20
200RX306R8MT78X16 vs 200WA47MEFCGC16X16
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.