Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 220MXC1200MEFCSN30X45
220MXC1200MEFCSN30X45
Not For New Designs
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 1200UF 20% 220V SNAP
Manufacturer:
Rubycon
Datasheet:
220MXC1200MEFCSN30X45 Datasheet
History Price: $5.2547
In Stock: 23040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
220MXC1200MEFCSN30X45 Specification
Specification
Part No
220MXC1200MEFCSN30X45
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
MXC
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1200 µF
Tolerance
?0%
Voltage - Rated
220 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
2.88 A @ 120 Hz
Size / Dimension
4.32 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
1.181" Dia (30.00mm)
Mounting Type
1.850" (47.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
220MXC1200MEFCSN30X45 PDF Datasheet
220MXC1200MEFCSN30X45 Datasheet
Click and Download: 220MXC1200MEFCSN30X45 Datasheet
220MXC1200MEFCSN30X45 Related Parts
220BXC180M18X20
Rubycon
CAP ALUM 180UF 20% 220V RADIAL
220BXC200M18X25
Rubycon
CAP ALUM 200UF 20% 220V RADIAL
220BXC200M18X31.5
Rubycon
CAP ALUM 200UF 20% 220V RADIAL
220BXC220M16X31.5
Rubycon
CAP ALUM 220UF 20% 220V RADIAL
220BXW390MEFR18X40
Rubycon
CAP ALUM 390UF 20% 220V RADIAL
220MXC1000MEFCSN35X35
Rubycon
CAP ALUM 1000UF 20% 220V SNAP
220MXC270MEFCSN20X30
Rubycon
CAP ALUM 270UF 20% 220V SNAP
220MXC470MEFCSN22X40
Rubycon
CAP ALUM 470UF 20% 220V SNAP
220MXC470MEFCSN25X30
Rubycon
CAP ALUM 470UF 20% 220V SNAP
220MXC470MEFCSN30X25
Rubycon
CAP ALUM 470UF 20% 220V SNAP
220MXC560MEFCSN25X35
Rubycon
CAP ALUM 560UF 20% 220V SNAP
220MXC820MEFCSN25X45
Rubycon
CAP ALUM 820UF 20% 220V SNAP
220MXC1200MEFCSN30X45 Compare Parts
220MXC1200MEFCSN30X45 vs 220VXH270MEFCSN22X25
220MXC1200MEFCSN30X45 vs 220VXG680MEFCSN35X25
220MXC1200MEFCSN30X45 vs 220VXG390MEFCSN25X25
220MXC1200MEFCSN30X45 vs 220USG820MEFCSN22X45
220MXC1200MEFCSN30X45 vs 220USG270MEFC20X25
220MXC1200MEFCSN30X45 vs 220USG2200MEFC35X50
220MXC1200MEFCSN30X45 vs 220USG1500MEFC30X45
220MXC1200MEFCSN30X45 vs 220TXW470MEFR18X45
220MXC1200MEFCSN30X45 vs 220TXW390MEFR18X40
220MXC1200MEFCSN30X45 vs 220TXW390MEFC18X40
220MXC1200MEFCSN30X45 vs 220TXW330MEFR18X35
220MXC1200MEFCSN30X45 vs 220TXW330MEFC18X35
220MXC1200MEFCSN30X45 vs 220TXW220MEFR18X25
220MXC1200MEFCSN30X45 vs 220TXW220MEFR12.5X50
220MXC1200MEFCSN30X45 vs 220TXW220MEFC18X25
220MXC1200MEFCSN30X45 vs 220TXW220MEFC12.5X50
220MXC1200MEFCSN30X45 vs 220TXW150MEFR12.5X35
220MXC1200MEFCSN30X45 vs 220TXW100MEFR12.5X25
220MXC1200MEFCSN30X45 vs 220MXG820MEFCSN22X50
220MXC1200MEFCSN30X45 vs 220MXG680MEFCSN22X45
220MXC1200MEFCSN30X45 vs 220MXG560MEFCSN22X40
220MXC1200MEFCSN30X45 vs 220MXG470MEFCSN25X25
220MXC1200MEFCSN30X45 vs 220MXG220MEFCSN20X25
220MXC1200MEFCSN30X45 vs 220MXG2200MEFCSN35X55
220MXC1200MEFCSN30X45 vs 220MXG1800MEFCSN30X60
220MXC1200MEFCSN30X45 vs 220MXG1200MEFCSN25X55
220MXC1200MEFCSN30X45 vs 220MXG1000MEFCSN25X50
220MXC1200MEFCSN30X45 vs 220MXC820MEFCSN35X30
220MXC1200MEFCSN30X45 vs 220MXC820MEFCSN25X45
220MXC1200MEFCSN30X45 vs 220MXC560MEFCSN25X35
220MXC1200MEFCSN30X45 vs 220MXC470MEFCSN30X25
220MXC1200MEFCSN30X45 vs 220MXC470MEFCSN25X30
220MXC1200MEFCSN30X45 vs 220MXC470MEFCSN22X40
220MXC1200MEFCSN30X45 vs 220MXC270MEFCSN20X30
220MXC1200MEFCSN30X45 vs 220MXC1000MEFCSN35X35
220MXC1200MEFCSN30X45 vs 220BXW390MEFR18X40
220MXC1200MEFCSN30X45 vs 220BXC220M16X31.5
220MXC1200MEFCSN30X45 vs 220BXC200M18X31.5
220MXC1200MEFCSN30X45 vs 220BXC200M18X25
220MXC1200MEFCSN30X45 vs 220BXC180M18X20
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****