Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Rubycon 250MPH104J
250MPH104J
Active
Film Capacitors
Description:
CAP FILM 0.1UF 5% 250VDC RADIAL
Manufacturer:
Rubycon
Datasheet:
250MPH104J Datasheet
History Price: $0.82
In Stock: 35140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
250MPH104J Specification
Specification
Part No
250MPH104J
Category
Film Capacitors
Manufacturer
Rubycon
Series
MPH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.1 µF
Tolerance
?%
Voltage Rating - AC
-
Voltage Rating - DC
250V
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.413" L x 0.276" W (10.50mm x 7.00mm)
Height - Seated (Max)
0.532" (13.50mm)
Termination
PC Pins
Lead Spacing
0.295" (7.50mm)
Applications
High Frequency, Switching; High Pulse, DV/DT
Ratings
-
Features
Low ESR
ESR (Equivalent Series Resistance)
-
250MPH104J PDF Datasheet
250MPH104J Datasheet
Click and Download: 250MPH104J Datasheet
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its