Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 250VXG330MEFC22X35
250VXG330MEFC22X35
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 330UF 20% 250V SNAP
Manufacturer:
Rubycon
Datasheet:
250VXG330MEFC22X35 Datasheet
History Price: $3.43105
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
250VXG330MEFC22X35 Specification
Specification
Part No
250VXG330MEFC22X35
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
VXG
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
250 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.64 A @ 120 Hz
Size / Dimension
2.46 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.866" Dia (22.00mm)
Mounting Type
1.457" (37.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
250VXG330MEFC22X35 PDF Datasheet
250VXG330MEFC22X35 Datasheet
Click and Download: 250VXG330MEFC22X35 Datasheet
250VXG330MEFC22X35 Related Parts
250BXA10MEFCCA10X20
Rubycon
CAP ALUM 10UF 20% 250V RADIAL
250BXC100MEFC16X25
Rubycon
CAP ALUM 100UF 20% 250V RADIAL
250BXC100MEFC18X20
Rubycon
CAP ALUM 100UF 20% 250V RADIAL
250BXC100MEFCGC16X25
Rubycon
CAP ALUM 100UF 20% 250V RADIAL
250BXC10MEFC10X16
Rubycon
CAP ALUM 10UF 20% 250V RADIAL
250BXC10MEFCT810X16
Rubycon
CAP ALUM 10UF 20% 250V RADIAL
250BXC120MEFC18X20
Rubycon
CAP ALUM 120UF 20% 250V RADIAL
250BXC150MEFC18X25
Rubycon
CAP ALUM 150UF 20% 250V RADIAL
250BXC150MEFCGC18X25
Rubycon
CAP ALUM 150UF 20% 250V RADIAL
250BXC15MEFC10X12.5
Rubycon
CAP ALUM 15UF 20% 250V RADIAL
250BXC2.2MEFC8X11.5
Rubycon
CAP ALUM 2.2UF 20% 250V RADIAL
250BXC200M18X31.5
Rubycon
CAP ALUM 200UF 20% 250V RADIAL
250VXG330MEFC22X35 Compare Parts
250VXG330MEFC22X35 vs 250YXF47MEFC16X25
250VXG330MEFC22X35 vs 250YXF33MEFCG412.5X25
250VXG330MEFC22X35 vs 250YXF33MEFC12.5X25
250VXG330MEFC22X35 vs 250YXF22MEFCT810X20
250VXG330MEFC22X35 vs 250YXF22MEFC10X20
250VXG330MEFC22X35 vs 250YXF100MEFCGC18X35.5
250VXG330MEFC22X35 vs 250YXF100MEFC18X35.5
250VXG330MEFC22X35 vs 250YXA4R7MEFCT78X11.5
250VXG330MEFC22X35 vs 250YXA33MG412.5X20
250VXG330MEFC22X35 vs 250YXA33MEFC12.5X20
250VXG330MEFC22X35 vs 250YXA2R2MEFC6.3X11
250VXG330MEFC22X35 vs 250YXA10MEFC10X16
250VXG330MEFC22X35 vs 250YK2R2MEFCTA6.3X11
250VXG330MEFC22X35 vs 250WXA68MEFCGC16X20
250VXG330MEFC22X35 vs 250WXA68MEFC16X20
250VXG330MEFC22X35 vs 250WXA6.8MEFCT810X9
250VXG330MEFC22X35 vs 250WXA6.8MEFC10X9
250VXG330MEFC22X35 vs 250WXA47MEFCGC18X16
250VXG330MEFC22X35 vs 250WXA47MEFC18X16
250VXG330MEFC22X35 vs 250WXA4.7MEFCTA8X9
250VXG330MEFC22X35 vs 250WXA4.7MEFCT78X9
250VXG330MEFC22X35 vs 250WXA4.7MEFC8X9
250VXG330MEFC22X35 vs 250WXA33MGC16X16
250VXG330MEFC22X35 vs 250WXA33MEFCGC16X16
250VXG330MEFC22X35 vs 250WXA33MEFC16X16
250VXG330MEFC22X35 vs 250WXA22MEFCG412.5X16
250VXG330MEFC22X35 vs 250WXA22MEFC12.5X16
250VXG330MEFC22X35 vs 250WXA100MEFCGC18X25
250VXG330MEFC22X35 vs 250WXA100MEFC18X25
250VXG330MEFC22X35 vs 250WA100MEFCGC18X20
250VXG330MEFC22X35 vs 250WA100MEFC18X20
250VXG330MEFC22X35 vs 250VXR820MEFCSN35X35
250VXG330MEFC22X35 vs 250VXR330MEFCSN25X30
250VXG330MEFC22X35 vs 250VXR220MEFCSN22X30
250VXG330MEFC22X35 vs 250VXR1200MEFCSN35X45
250VXG330MEFC22X35 vs 250VXR1000MEFCSN35X40
250VXG330MEFC22X35 vs 250VXH820MEFCSN30X35
250VXG330MEFC22X35 vs 250VXH680MEFCSN25X40
250VXG330MEFC22X35 vs 250VXH680MEFCSN22X50
250VXG330MEFC22X35 vs 250VXH470MEFCSN25X30
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you