☰
25CZF330M10X9
25CZF330M10X9
Active
Description:  CAP ALUM HYB 330UF 20% 25V T/H
Manufacturer:  Rubycon
History Price: $1.68
In Stock: 37140
25CZF330M10X9 Specification
Specification
Part No
25CZF330M10X9
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
CZF
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hybrid
Capacitance
330 µF
Tolerance
±20%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
20mOhm
Lifetime @ Temp.
4000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
Ratings
AEC-Q200
Applications
Automotive
Ripple Current @ Low Frequency
300 mA @ 100 Hz
Ripple Current @ High Frequency
2 A @ 100 kHz
Lead Spacing
0.197" (5.00mm)
Size / Dimension
0.394" Dia (10.00mm)
Height - Seated (Max)
0.413" (10.50mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
25CZF330M10X9 PDF Datasheet
25CZF330M10X9 Related Parts
25CEV220M8X10.5
25CEV220M8X10.5
Rubycon
CAP ALUM HYB SMD
25CEV330M10X10.5
25CEV330M10X10.5
Rubycon
CAP ALUM HYB SMD
25CFV220M8X10.5
25CFV220M8X10.5
Rubycon
CAP ALUM HYB SMD
25CFV330M10X10.5
25CFV330M10X10.5
Rubycon
CAP ALUM HYB SMD
25CZE220M8X9
25CZE220M8X9
Rubycon
CAP ALUM HYB SMD
25CZE330M10X9
25CZE330M10X9
Rubycon
CAP ALUM HYB SMD
25CZF220M8X9
25CZF220M8X9
Rubycon
CAP ALUM HYB 220UF 20% 25V T/H
25CZF330M10X9 Compare Parts
  • 25CZF330M10X9 vs 25CZE330M10X9
  • 25CZF330M10X9 vs 25CZE220M8X9
  • 25CZF330M10X9 vs 25CFV330M10X10.5
  • 25CZF330M10X9 vs 25CFV220M8X10.5
  • 25CZF330M10X9 vs 25CEV330M10X10.5
  • 25CZF330M10X9 vs 25CEV220M8X10.5
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description