Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 25LSQ680000M77X161
25LSQ680000M77X161
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 680000UF 20% 25V SCREW
Manufacturer:
Rubycon
Datasheet:
25LSQ680000M77X161 Datasheet
History Price: Obsolete
In Stock: 32480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
25LSQ680000M77X161 Specification
Specification
Part No
25LSQ680000M77X161
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
LSQ
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
680000 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
1.236" (31.40mm)
Mounting Type
3.031" Dia (77.00mm)
Package / Case
6.457" (164.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Chassis Mount
25LSQ680000M77X161 PDF Datasheet
25LSQ680000M77X161 Datasheet
Click and Download: 25LSQ680000M77X161 Datasheet
25LSQ680000M77X161 Compare Parts
25LSQ680000M77X161 vs 25LSW330000MEFC77X151
25LSQ680000M77X161 vs 25LSW100000MEFC51X118
25LSQ680000M77X161 vs 25LSQ68000MNB51X83
25LSQ680000M77X161 vs 25LSQ56000MEFC36X118
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****