☰
25LSW100000MEFC51X118
25LSW100000MEFC51X118
Not For New Designs
Description:  CAP ALUM 100000UF 20% 25V SCREW
Manufacturer:  Rubycon
History Price: $34.079
In Stock: 18720
25LSW100000MEFC51X118 Specification
Specification
Part No
25LSW100000MEFC51X118
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
LSW
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100000 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
13.1 A @ 120 Hz
Size / Dimension
14.148 A @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.858" (21.80mm)
Mounting Type
2.008" Dia (51.00mm)
Package / Case
4.803" (122.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Chassis Mount
25LSW100000MEFC51X118 PDF Datasheet
25LSW100000MEFC51X118 Datasheet
25LSW100000MEFC51X118 Compare Parts
  • 25LSW100000MEFC51X118 vs 25LSW330000MEFC77X151
  • 25LSW100000MEFC51X118 vs 25LSQ68000MNB51X83
  • 25LSW100000MEFC51X118 vs 25LSQ56000MEFC36X118
  • 25LSW100000MEFC51X118 vs 25LSQ680000M77X161
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet