☰
25ML47MEFCT56.3X5
25ML47MEFCT56.3X5
Obsolete
Description:  CAP ALUM 47UF 20% 25V RADIAL
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 40360
25ML47MEFCT56.3X5 Specification
Specification
Part No
25ML47MEFCT56.3X5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
ML
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
65 mA @ 120 Hz
Size / Dimension
97.5 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.098" (2.50mm)
Mounting Type
0.248" Dia (6.30mm)
Package / Case
0.256" (6.50mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
25ML47MEFCT56.3X5 PDF Datasheet
25ML47MEFCT56.3X5 Related Parts
25MH510MEFC5X5
25MH510MEFC5X5
Rubycon
CAP ALUM 10UF 20% 25V RADIAL
25MH510MEFCT55X5
25MH510MEFCT55X5
Rubycon
CAP ALUM 10UF 20% 25V RADIAL
25MH522MEFC6.3X5
25MH522MEFC6.3X5
Rubycon
CAP ALUM 22UF 20% 25V RADIAL
25MH522MEFCT56.3X5
25MH522MEFCT56.3X5
Rubycon
CAP ALUM 22UF 20% 25V RADIAL
25MH533MEFC6.3X5
25MH533MEFC6.3X5
Rubycon
CAP ALUM 33UF 20% 25V RADIAL
25MH547MEFC6.3X5
25MH547MEFC6.3X5
Rubycon
CAP ALUM 47UF 20% 25V RADIAL
25MH547MEFCT56.3X5
25MH547MEFCT56.3X5
Rubycon
CAP ALUM 47UF 20% 25V RADIAL
25MH710MEFC5X7
25MH710MEFC5X7
Rubycon
CAP ALUM 10UF 20% 25V RADIAL
25MH710MEFCT55X7
25MH710MEFCT55X7
Rubycon
CAP ALUM 10UF 20% 25V RADIAL
25MH710MEFCTZ5X7
25MH710MEFCTZ5X7
Rubycon
CAP ALUM 10UF 20% 25V RADIAL
25MH722MEFCT56.3X7
25MH722MEFCT56.3X7
Rubycon
CAP ALUM 22UF 20% 25V RADIAL
25MH733MEFC6.3X7
25MH733MEFC6.3X7
Rubycon
CAP ALUM 33UF 20% 25V RADIAL
25ML47MEFCT56.3X5 Compare Parts
  • 25ML47MEFCT56.3X5 vs 25MXG33000MEFCSN30X50
  • 25ML47MEFCT56.3X5 vs 25MXG22000MEFCSN30X35
  • 25ML47MEFCT56.3X5 vs 25MXG15000MEFCSN30X30
  • 25ML47MEFCT56.3X5 vs 25MXG15000MEFCSN25X35
  • 25ML47MEFCT56.3X5 vs 25MXG12000MEFCSN22X40
  • 25ML47MEFCT56.3X5 vs 25MXG10000MEFCSN25X30
  • 25ML47MEFCT56.3X5 vs 25MXG10000MEFCSN22X35
  • 25ML47MEFCT56.3X5 vs 25MXC8200MEFCSN20X40
  • 25ML47MEFCT56.3X5 vs 25MXC6800MEFCSN22X30
  • 25ML47MEFCT56.3X5 vs 25MXC4700MEFCSN20X25
  • 25ML47MEFCT56.3X5 vs 25MXC47000MEFCSN35X50
  • 25ML47MEFCT56.3X5 vs 25MXC33000MEFCSN35X40
  • 25ML47MEFCT56.3X5 vs 25MXC33000MEFCSN30X50
  • 25ML47MEFCT56.3X5 vs 25MXC22000MEFCSN30X35
  • 25ML47MEFCT56.3X5 vs 25MXC22000MEFCSN25X50
  • 25ML47MEFCT56.3X5 vs 25MXC18000MEFCSN30X30
  • 25ML47MEFCT56.3X5 vs 25MXC18000MEFCSN25X40
  • 25ML47MEFCT56.3X5 vs 25MXC15000MEFCSN30X30
  • 25ML47MEFCT56.3X5 vs 25MXC15000MEFCSN25X45
  • 25ML47MEFCT56.3X5 vs 25MXC15000MEFCSN25X35
  • 25ML47MEFCT56.3X5 vs 25MXC15000MEFCSN22X45
  • 25ML47MEFCT56.3X5 vs 25MXC12000MEFCSN25X30
  • 25ML47MEFCT56.3X5 vs 25MXC10000MEFCSN25X30
  • 25ML47MEFCT56.3X5 vs 25MXC10000MEFCSN22X40
  • 25ML47MEFCT56.3X5 vs 25MXC10000MEFCSN22X35
  • 25ML47MEFCT56.3X5 vs 25MS747MEFCTZ6.3X7
  • 25ML47MEFCT56.3X5 vs 25MS747MEFCT56.3X7
  • 25ML47MEFCT56.3X5 vs 25MS747MEFC6.3X7
  • 25ML47MEFCT56.3X5 vs 25MS74.7MEFCT54X7
  • 25ML47MEFCT56.3X5 vs 25MS74.7MEFC4X7
  • 25ML47MEFCT56.3X5 vs 25MS733MEFC6.3X7
  • 25ML47MEFCT56.3X5 vs 25MS722MEFCTZ5X7
  • 25ML47MEFCT56.3X5 vs 25MS722MEFC5X7
  • 25ML47MEFCT56.3X5 vs 25MS710MEFCTZ4X7
  • 25ML47MEFCT56.3X5 vs 25MS710MEFCTA4X7
  • 25ML47MEFCT56.3X5 vs 25MS710MEFCT54X7
  • 25ML47MEFCT56.3X5 vs 25MS710MEFC4X7
  • 25ML47MEFCT56.3X5 vs 25MS7100MTA8X7
  • 25ML47MEFCT56.3X5 vs 25MS7100MEFCTA8X7
  • 25ML47MEFCT56.3X5 vs 25MS7100MEFCT78X7
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly