Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Rubycon 25MU685MC44532
25MU685MC44532
Active
Film Capacitors
Description:
CAP FILM 6.8UF 20% 25VDC 1812
Manufacturer:
Rubycon
Datasheet:
25MU685MC44532 Datasheet
History Price: $8.04
In Stock: 27620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
25MU685MC44532 Specification
Specification
Part No
25MU685MC44532
Category
Film Capacitors
Manufacturer
Rubycon
Series
PMLCAP?, MU
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
6.8 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
25V
Dielectric Material
Acrylic, Metallized
Operating Temperature
-
Mounting Type
-55℃ ~ 125℃
Package / Case
Surface Mount
Size / Dimension
1812 (4532 Metric)
Height - Seated (Max)
0.177" L x 0.126" W (4.50mm x 3.20mm)
Termination
0.110" (2.80mm)
Lead Spacing
Solder Pads
Applications
-
Ratings
DC Link, DC Filtering
Features
-
ESR (Equivalent Series Resistance)
-
25MU685MC44532 PDF Datasheet
25MU685MC44532 Datasheet
Click and Download: 25MU685MC44532 Datasheet
25MU685MC44532 Related Parts
25MU104KZ22012
Rubycon
CAP FILM 0.1UF 10% 25VDC 0805
25MU104MZ22012
Rubycon
CAP FILM 0.1UF 20% 25VDC 0805
25MU105MA23216
Rubycon
CAP FILM 1UF 20% 25VDC 1206
25MU106MD15750
Rubycon
CAP FILM 10UF 20% 25VDC 2220
25MU154KZ22012
Rubycon
CAP FILM 0.15UF 10% 25VDC 0805
25MU154MZ22012
Rubycon
CAP FILM 0.15UF 20% 25VDC 0805
25MU155MB33225
Rubycon
CAP FILM 1.5UF 20% 25VDC 1210
25MU156MD35750
Rubycon
CAP FILM 15UF 20% 25VDC 2220
25MU225MB23225
Rubycon
CAP FILM 2.2UF 20% 25VDC 1210
25MU333KY11608
Rubycon
CAP FILM 0.033UF 10% 25VDC 0603
25MU335KC14532
Rubycon
CAP FILM 3.3UF 10% 25VDC 1812
25MU335MC14532
Rubycon
CAP FILM 3.3UF 20% 25VDC 1812
25MU685MC44532 Compare Parts
25MU685MC44532 vs 25MU475MC24532
25MU685MC44532 vs 25MU335MC14532
25MU685MC44532 vs 25MU335KC14532
25MU685MC44532 vs 25MU333KY11608
25MU685MC44532 vs 25MU225MB23225
25MU685MC44532 vs 25MU156MD35750
25MU685MC44532 vs 25MU155MB33225
25MU685MC44532 vs 25MU154MZ22012
25MU685MC44532 vs 25MU154KZ22012
25MU685MC44532 vs 25MU106MD15750
25MU685MC44532 vs 25MU105MA23216
25MU685MC44532 vs 25MU104MZ22012
25MU685MC44532 vs 25MU104KZ22012
Customer Reviews
4.95 out of 5.00 stars from 182 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!