Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Rubycon 25PSV220M8X10.5
25PSV220M8X10.5
Active
Aluminum Polymer Capacitors
Description:
CAP ALUM HYB 220UF 20% 25V SMD
Manufacturer:
Rubycon
Datasheet:
25PSV220M8X10.5 Datasheet
History Price: $1.53
In Stock: 32960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
25PSV220M8X10.5 Specification
Specification
Part No
25PSV220M8X10.5
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PSV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hybrid
Capacitance
220 µF
Tolerance
±20%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
22mOhm
Lifetime @ Temp.
3000 Hrs @ 135℃
Operating Temperature
-55℃ ~ 135℃
Ratings
AEC-Q200
Applications
Automotive
Ripple Current @ Low Frequency
240 mA @ 100 Hz
Ripple Current @ High Frequency
2.4 A @ 100 kHz
Lead Spacing
-
Size / Dimension
0.315" Dia (8.00mm)
Height - Seated (Max)
0.413" (10.50mm)
Surface Mount Land Size
0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type
Surface Mount
Package / Case
Radial, Can - SMD
25PSV220M8X10.5 PDF Datasheet
25PSV220M8X10.5 Datasheet
Click and Download: 25PSV220M8X10.5 Datasheet
25PSV220M8X10.5 Related Parts
25PEV100M6.3X8
Rubycon
CAP ALUM HYB 100UF 20% 25V SMD
25PEV220M8X10.5
Rubycon
CAP ALUM HYB 220UF 20% 25V SMD
25PEV330M10X10.5
Rubycon
CAP ALUM HYB 330UF 20% 25V SMD
25PEV56M6.3X6.1
Rubycon
CAP ALUM HYB 56UF 20% 25V SMD
25PFV100M6.3X8
Rubycon
CAP ALUM HYB 100UF 20% 25V SMD
25PFV220M8X10.5
Rubycon
CAP ALUM HYB 220UF 20% 25V SMD
25PFV330M10X10.5
Rubycon
CAP ALUM HYB 330UF 20% 25V SMD
25PFV56M6.3X6.1
Rubycon
CAP ALUM HYB 56UF 20% 25V SMD
25PHV100M6.3X8
Rubycon
CAP ALUM HYB 100UF 20% 25V SMD
25PHV220M8X10.5
Rubycon
CAP ALUM HYB 220UF 20% 25V SMD
25PHV330M10X10.5
Rubycon
CAP ALUM HYB 330UF 20% 25V SMD
25PHV470M10X12.5
Rubycon
CAP ALUM HYB 470UF 20% 25V SMD
25PSV220M8X10.5 Compare Parts
25PSV220M8X10.5 vs 25PZK560M10X9
25PSV220M8X10.5 vs 25PZK330M8X9
25PSV220M8X10.5 vs 25PZJ820M10X15
25PSV220M8X10.5 vs 25PZJ470M10X9
25PSV220M8X10.5 vs 25PZH560M10X15
25PSV220M8X10.5 vs 25PZH330M10X9
25PSV220M8X10.5 vs 25PZF330M10X9
25PSV220M8X10.5 vs 25PZF220M8X9
25PSV220M8X10.5 vs 25PZE330M10X9
25PSV220M8X10.5 vs 25PZE220M8X9
25PSV220M8X10.5 vs 25PZA220M10X13
25PSV220M8X10.5 vs 25PZA120M8X12.5
25PSV220M8X10.5 vs 25PZA100M8X10
25PSV220M8X10.5 vs 25PLV150M8X10.5
25PSV220M8X10.5 vs 25PKV330M8X10.5
25PSV220M8X10.5 vs 25PJV470M10X10.5
25PSV220M8X10.5 vs 25PJV270M8X10.5
25PSV220M8X10.5 vs 25PHV56M6.3X6.1
25PSV220M8X10.5 vs 25PHV470M10X12.5
25PSV220M8X10.5 vs 25PHV330M10X10.5
25PSV220M8X10.5 vs 25PHV220M8X10.5
25PSV220M8X10.5 vs 25PHV100M6.3X8
25PSV220M8X10.5 vs 25PFV56M6.3X6.1
25PSV220M8X10.5 vs 25PFV330M10X10.5
25PSV220M8X10.5 vs 25PFV220M8X10.5
25PSV220M8X10.5 vs 25PFV100M6.3X8
25PSV220M8X10.5 vs 25PEV56M6.3X6.1
25PSV220M8X10.5 vs 25PEV330M10X10.5
25PSV220M8X10.5 vs 25PEV220M8X10.5
25PSV220M8X10.5 vs 25PEV100M6.3X8
25PSV220M8X10.5 vs 25PSV330M10X10.5
25PSV220M8X10.5 vs 25PLV270M10X10.5
25PSV220M8X10.5 vs 25PKV560M10X10.5
25PSV220M8X10.5 vs 25PJV820M10X16.5
25PSV220M8X10.5 vs 25PJV68M6.3X6.1
25PSV220M8X10.5 vs 25PJV560M10X12.5
25PSV220M8X10.5 vs 25PJV150M6.3X8
25PSV220M8X10.5 vs 25PHV560M10X16.5
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again