☰
25SJV47M6.3X8
25SJV47M6.3X8
Active
Description:  CAP ALUM 47UF 20% 25V SMD
Manufacturer:  Rubycon
History Price: $0.7
In Stock: 14800
25SJV47M6.3X8 Specification
Specification
Part No
25SJV47M6.3X8
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
SJV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
0.248" Dia (6.30mm)
Height - Seated (Max)
0.315" (8.00mm)
Surface Mount Land Size
0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type
Surface Mount
Package / Case
Radial, Can - SMD
Ripple Current @ Low Frequency
63 mA @ 120 Hz
Ripple Current @ High Frequency
94.5 mA @ 10 kHz
25SJV47M6.3X8 PDF Datasheet
25SJV47M6.3X8 Related Parts
25SEV1000M12.5X16
25SEV1000M12.5X16
Rubycon
CAP ALUM 1000UF 20% 25V SMD
25SEV100M6.3X8
25SEV100M6.3X8
Rubycon
CAP ALUM 100UF 20% 25V SMD
25SEV100M8X10.5
25SEV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 25V SMD
25SEV100M8X6.5
25SEV100M8X6.5
Rubycon
CAP ALUM 100UF 20% 25V SMD
25SEV10M4X5.5
25SEV10M4X5.5
Rubycon
CAP ALUM 10UF 20% 25V SMD
25SEV2200M16X21.5
25SEV2200M16X21.5
Rubycon
CAP ALUM 2200UF 20% 25V SMD
25SEV2200M18X16.5
25SEV2200M18X16.5
Rubycon
CAP ALUM 2200UF 20% 25V SMD
25SEV220M10X10.5
25SEV220M10X10.5
Rubycon
CAP ALUM 220UF 20% 25V SMD
25SEV220M8X10.5
25SEV220M8X10.5
Rubycon
CAP ALUM 220UF 20% 25V SMD
25SEV3300M18X21.5
25SEV3300M18X21.5
Rubycon
CAP ALUM 3300UF 20% 25V SMD
25SEV330M10X10.5
25SEV330M10X10.5
Rubycon
CAP ALUM 330UF 20% 25V SMD
25SEV33M6.3X5.5
25SEV33M6.3X5.5
Rubycon
CAP ALUM 33UF 20% 25V SMD
25SJV47M6.3X8 Compare Parts
  • 25SJV47M6.3X8 vs 25SZV10M5X5.5
  • 25SJV47M6.3X8 vs 25SLV47M6.3X6.1
  • 25SJV47M6.3X8 vs 25SLV33M6.3X6.1
  • 25SJV47M6.3X8 vs 25SKV33M6.3X5.5
  • 25SJV47M6.3X8 vs 25SKV330M10X10.5
  • 25SJV47M6.3X8 vs 25SKV220M8X10.5
  • 25SJV47M6.3X8 vs 25SKV220M10X10.5
  • 25SJV47M6.3X8 vs 25SKV100M8X6.5
  • 25SJV47M6.3X8 vs 25SKV100M8X10.5
  • 25SJV47M6.3X8 vs 25SJV33M6.3X6.1
  • 25SJV47M6.3X8 vs 25SGV47M8X6.5
  • 25SJV47M6.3X8 vs 25SGV47M6.3X8
  • 25SJV47M6.3X8 vs 25SGV470M10X10.5
  • 25SJV47M6.3X8 vs 25SGV33M6.3X6.1
  • 25SJV47M6.3X8 vs 25SGV330M10X10.5
  • 25SJV47M6.3X8 vs 25SGV22M6.3X6.1
  • 25SJV47M6.3X8 vs 25SGV220M8X10.5
  • 25SJV47M6.3X8 vs 25SGV220M10X10.5
  • 25SJV47M6.3X8 vs 25SGV100M8X10.5
  • 25SJV47M6.3X8 vs 25SEV47M6.3X5.5
  • 25SJV47M6.3X8 vs 25SEV470M12.5X13.5
  • 25SJV47M6.3X8 vs 25SEV4.7M4X5.5
  • 25SJV47M6.3X8 vs 25SEV33M6.3X5.5
  • 25SJV47M6.3X8 vs 25SEV330M10X10.5
  • 25SJV47M6.3X8 vs 25SEV3300M18X21.5
  • 25SJV47M6.3X8 vs 25SEV220M8X10.5
  • 25SJV47M6.3X8 vs 25SEV220M10X10.5
  • 25SJV47M6.3X8 vs 25SEV2200M18X16.5
  • 25SJV47M6.3X8 vs 25SEV2200M16X21.5
  • 25SJV47M6.3X8 vs 25SEV10M4X5.5
  • 25SJV47M6.3X8 vs 25SEV100M8X6.5
  • 25SJV47M6.3X8 vs 25SEV100M8X10.5
  • 25SJV47M6.3X8 vs 25SEV100M6.3X8
  • 25SJV47M6.3X8 vs 25SEV1000M12.5X16
  • 25SJV47M6.3X8 vs 25SZV47M6.3X5.5
  • 25SJV47M6.3X8 vs 25SXV220M10X10.5
  • 25SJV47M6.3X8 vs 25SKV10M5X5.5
  • 25SJV47M6.3X8 vs 25SGV4R7M4X6.1
  • 25SJV47M6.3X8 vs 25SGV10M5X6.1
  • 25SJV47M6.3X8 vs 25SGV100M6.3X8
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.