Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 25TWL100MEFC8X11.5
25TWL100MEFC8X11.5
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 100UF 20% 25V RADIAL
Manufacturer:
Rubycon
Datasheet:
25TWL100MEFC8X11.5 Datasheet
History Price: $0.37
In Stock: 43280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
25TWL100MEFC8X11.5 Specification
Specification
Part No
25TWL100MEFC8X11.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
TWL
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
0.138" (3.50mm)
Size / Dimension
0.315" Dia (8.00mm)
Height - Seated (Max)
0.512" (13.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
Ripple Current @ Low Frequency
210 mA @ 120 Hz
Ripple Current @ High Frequency
252 mA @ 10 kHz
25TWL100MEFC8X11.5 PDF Datasheet
25TWL100MEFC8X11.5 Datasheet
Click and Download: 25TWL100MEFC8X11.5 Datasheet
25TWL100MEFC8X11.5 Related Parts
25TGV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 25V SMD
25TGV1200M16X16.5
Rubycon
CAP ALUM 1200UF 20% 25V SMD
25TGV1500M18X16.5
Rubycon
CAP ALUM 1500UF 20% 25V SMD
25TGV2200M16X21.5
Rubycon
CAP ALUM 2200UF 20% 25V SMD
25TGV220M8X10.5
Rubycon
CAP ALUM 220UF 20% 25V SMD
25TGV2700M18X21.5
Rubycon
CAP ALUM 2700UF 20% 25V SMD
25TGV330M10X10.5
Rubycon
CAP ALUM 330UF 20% 25V SMD
25TGV680M12.5X13.5
Rubycon
CAP ALUM 680UF 20% 25V SMD
25TGV820M12.5X16
Rubycon
CAP ALUM 820UF 20% 25V SMD
25THV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 25V SMD
25THV220M10X10.5
Rubycon
CAP ALUM 220UF 20% 25V SMD
25THV220M8X10.5
Rubycon
CAP ALUM 220UF 20% 25V SMD
25TWL100MEFC8X11.5 Compare Parts
25TWL100MEFC8X11.5 vs 25TZV6.8M4X6.1
25TWL100MEFC8X11.5 vs 25TZV47M6.3X6.1
25TWL100MEFC8X11.5 vs 25TZV470M10X10.5
25TWL100MEFC8X11.5 vs 25TZV33M6.3X6.1
25TWL100MEFC8X11.5 vs 25TZV33M5X6.1
25TWL100MEFC8X11.5 vs 25TZV330M8X10.5
25TWL100MEFC8X11.5 vs 25TZV220M8X10.5
25TWL100MEFC8X11.5 vs 25TZV100M6.3X8
25TWL100MEFC8X11.5 vs 25TXV47M6.3X8
25TWL100MEFC8X11.5 vs 25TXV33M6.3X6.1
25TWL100MEFC8X11.5 vs 25TXV330M10X10.5
25TWL100MEFC8X11.5 vs 25TXV220M8X10.5
25TWL100MEFC8X11.5 vs 25TXV220M10X10.5
25TWL100MEFC8X11.5 vs 25TXV100M8X10.5
25TWL100MEFC8X11.5 vs 25TXV100M6.3X8
25TWL100MEFC8X11.5 vs 25TWL47MEFC6.3X11
25TWL100MEFC8X11.5 vs 25TWL470MEFCCC10X20
25TWL100MEFC8X11.5 vs 25TWL4.7MEFC5X11
25TWL100MEFC8X11.5 vs 25TWL4.7MEFC4X7
25TWL100MEFC8X11.5 vs 25TWL33MEFC6.3X7
25TWL100MEFC8X11.5 vs 25TWL22MEFC5X11
25TWL100MEFC8X11.5 vs 25TWL220MEFC10X12.5
25TWL100MEFC8X11.5 vs 25TWL10MEFC5X11
25TWL100MEFC8X11.5 vs 25TWL1000MEFC12.5X25
25TWL100MEFC8X11.5 vs 25TRV330M10X10.5
25TWL100MEFC8X11.5 vs 25TRV3300M18X21.5
25TWL100MEFC8X11.5 vs 25TRV2700M16X21.5
25TWL100MEFC8X11.5 vs 25TRV220M8X10.5
25TWL100MEFC8X11.5 vs 25TRV2200M18X16.5
25TWL100MEFC8X11.5 vs 25TRV1500M16X16.5
25TWL100MEFC8X11.5 vs 25TRV1200M12.5X16
25TWL100MEFC8X11.5 vs 25TRV100M6.3X8
25TWL100MEFC8X11.5 vs 25TRV1000M12.5X13.5
25TWL100MEFC8X11.5 vs 25TPV820M10X10.5
25TWL100MEFC8X11.5 vs 25TPV470M8X10.5
25TWL100MEFC8X11.5 vs 25TLV470M10X10.5
25TWL100MEFC8X11.5 vs 25TLV330M8X10.5
25TWL100MEFC8X11.5 vs 25TLV3300M18X21.5
25TWL100MEFC8X11.5 vs 25TLV220M8X10.5
25TWL100MEFC8X11.5 vs 25TLV2200M18X16.5
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!