Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 25TXV47M6.3X8
25TXV47M6.3X8
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 47UF 20% 25V SMD
Manufacturer:
Rubycon
Datasheet:
25TXV47M6.3X8 Datasheet
History Price: $0.61
In Stock: 19420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
25TXV47M6.3X8 Specification
Specification
Part No
25TXV47M6.3X8
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
TXV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
300mOhm
Lifetime @ Temp.
1000 Hrs @ 125℃
Operating Temperature
-40℃ ~ 125℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
-
Size / Dimension
0.248" Dia (6.30mm)
Height - Seated (Max)
0.315" (8.00mm)
Surface Mount Land Size
0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type
Surface Mount
Package / Case
Radial, Can - SMD
Ripple Current @ Low Frequency
70 mA @ 120 Hz
Ripple Current @ High Frequency
140 mA @ 100 kHz
25TXV47M6.3X8 PDF Datasheet
25TXV47M6.3X8 Datasheet
Click and Download: 25TXV47M6.3X8 Datasheet
25TXV47M6.3X8 Related Parts
25TGV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 25V SMD
25TGV1200M16X16.5
Rubycon
CAP ALUM 1200UF 20% 25V SMD
25TGV1500M18X16.5
Rubycon
CAP ALUM 1500UF 20% 25V SMD
25TGV2200M16X21.5
Rubycon
CAP ALUM 2200UF 20% 25V SMD
25TGV220M8X10.5
Rubycon
CAP ALUM 220UF 20% 25V SMD
25TGV2700M18X21.5
Rubycon
CAP ALUM 2700UF 20% 25V SMD
25TGV330M10X10.5
Rubycon
CAP ALUM 330UF 20% 25V SMD
25TGV680M12.5X13.5
Rubycon
CAP ALUM 680UF 20% 25V SMD
25TGV820M12.5X16
Rubycon
CAP ALUM 820UF 20% 25V SMD
25THV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 25V SMD
25THV220M10X10.5
Rubycon
CAP ALUM 220UF 20% 25V SMD
25THV220M8X10.5
Rubycon
CAP ALUM 220UF 20% 25V SMD
25TXV47M6.3X8 Compare Parts
25TXV47M6.3X8 vs 25TZV6.8M4X6.1
25TXV47M6.3X8 vs 25TZV47M6.3X6.1
25TXV47M6.3X8 vs 25TZV470M10X10.5
25TXV47M6.3X8 vs 25TZV33M6.3X6.1
25TXV47M6.3X8 vs 25TZV33M5X6.1
25TXV47M6.3X8 vs 25TZV330M8X10.5
25TXV47M6.3X8 vs 25TZV220M8X10.5
25TXV47M6.3X8 vs 25TZV100M6.3X8
25TXV47M6.3X8 vs 25TXV33M6.3X6.1
25TXV47M6.3X8 vs 25TXV330M10X10.5
25TXV47M6.3X8 vs 25TXV220M8X10.5
25TXV47M6.3X8 vs 25TXV220M10X10.5
25TXV47M6.3X8 vs 25TXV100M8X10.5
25TXV47M6.3X8 vs 25TXV100M6.3X8
25TXV47M6.3X8 vs 25TWL47MEFC6.3X11
25TXV47M6.3X8 vs 25TWL470MEFCCC10X20
25TXV47M6.3X8 vs 25TWL4.7MEFC5X11
25TXV47M6.3X8 vs 25TWL4.7MEFC4X7
25TXV47M6.3X8 vs 25TWL33MEFC6.3X7
25TXV47M6.3X8 vs 25TWL22MEFC5X11
25TXV47M6.3X8 vs 25TWL220MEFC10X12.5
25TXV47M6.3X8 vs 25TWL10MEFC5X11
25TXV47M6.3X8 vs 25TWL100MEFC8X11.5
25TXV47M6.3X8 vs 25TWL1000MEFC12.5X25
25TXV47M6.3X8 vs 25TRV330M10X10.5
25TXV47M6.3X8 vs 25TRV3300M18X21.5
25TXV47M6.3X8 vs 25TRV2700M16X21.5
25TXV47M6.3X8 vs 25TRV220M8X10.5
25TXV47M6.3X8 vs 25TRV2200M18X16.5
25TXV47M6.3X8 vs 25TRV1500M16X16.5
25TXV47M6.3X8 vs 25TRV1200M12.5X16
25TXV47M6.3X8 vs 25TRV100M6.3X8
25TXV47M6.3X8 vs 25TRV1000M12.5X13.5
25TXV47M6.3X8 vs 25TPV820M10X10.5
25TXV47M6.3X8 vs 25TPV470M8X10.5
25TXV47M6.3X8 vs 25TLV470M10X10.5
25TXV47M6.3X8 vs 25TLV330M8X10.5
25TXV47M6.3X8 vs 25TLV3300M18X21.5
25TXV47M6.3X8 vs 25TLV220M8X10.5
25TXV47M6.3X8 vs 25TLV2200M18X16.5
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!