Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 25USC15000MEFC22X45
25USC15000MEFC22X45
Not For New Designs
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 15000UF 20% 25V SNAP
Manufacturer:
Rubycon
Datasheet:
25USC15000MEFC22X45 Datasheet
History Price: $2.5038
In Stock: 23360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
25USC15000MEFC22X45 Specification
Specification
Part No
25USC15000MEFC22X45
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
USC
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
15000 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
0.394" (10.00mm)
Size / Dimension
0.866" Dia (22.00mm)
Height - Seated (Max)
1.850" (47.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can - Snap-In
Ripple Current @ Low Frequency
4.08 A @ 120 Hz
Ripple Current @ High Frequency
4.692 A @ 10 kHz
25USC15000MEFC22X45 PDF Datasheet
25USC15000MEFC22X45 Datasheet
Click and Download: 25USC15000MEFC22X45 Datasheet
25USC15000MEFC22X45 Related Parts
25USC10000MEFCSN22X35
Rubycon
CAP ALUM 10000UF 20% 25V SNAP
25USC10000MEFCSN25X25
Rubycon
CAP ALUM 10000UF 20% 25V SNAP
25USC10000MEFCSN30X25
Rubycon
CAP ALUM 10000UF 20% 25V SNAP
25USC15000MEFCSN22X45
Rubycon
CAP ALUM 15000UF 20% 25V SNAP
25USC15000MEFCSN22X50
Rubycon
CAP ALUM 15000UF 20% 25V SNAP
25USC15000MEFCSN25X35
Rubycon
CAP ALUM 15000UF 20% 25V SNAP
25USC15000MEFCSN30X25
Rubycon
CAP ALUM 15000UF 20% 25V SNAP
25USC22000MEFCSN25X45
Rubycon
CAP ALUM 22000UF 20% 25V SNAP
25USC22000MEFCSN25X50
Rubycon
CAP ALUM 22000UF 20% 25V SNAP
25USC22000MEFCSN30X35
Rubycon
CAP ALUM 22000UF 20% 25V SNAP
25USC27000MEFCSN30X40
Rubycon
CAP ALUM 27000UF 20% 25V SNAP
25USC33000MEFCSN30X45
Rubycon
CAP ALUM 33000UF 20% 25V SNAP
25USC15000MEFC22X45 Compare Parts
25USC15000MEFC22X45 vs 25USG33000MEFCSN30X45
25USC15000MEFC22X45 vs 25USG27000MEFCSN30X40
25USC15000MEFC22X45 vs 25USG18000MEFCSN25X40
25USC15000MEFC22X45 vs 25USC6800MEFCSN22X25
25USC15000MEFC22X45 vs 25USC5600MEFCSN20X25
25USC15000MEFC22X45 vs 25USC47000MEFCSN35X50
25USC15000MEFC22X45 vs 25USC33000MEFCSN35X40
25USC15000MEFC22X45 vs 25USC33000MEFCSN30X45
25USC15000MEFC22X45 vs 25USC27000MEFCSN30X40
25USC15000MEFC22X45 vs 25USC22000MEFCSN30X35
25USC15000MEFC22X45 vs 25USC22000MEFCSN25X50
25USC15000MEFC22X45 vs 25USC22000MEFCSN25X45
25USC15000MEFC22X45 vs 25USC15000MEFCSN30X25
25USC15000MEFC22X45 vs 25USC15000MEFCSN25X35
25USC15000MEFC22X45 vs 25USC15000MEFCSN22X50
25USC15000MEFC22X45 vs 25USC15000MEFCSN22X45
25USC15000MEFC22X45 vs 25USC10000MEFCSN30X25
25USC15000MEFC22X45 vs 25USC10000MEFCSN25X25
25USC15000MEFC22X45 vs 25USC10000MEFCSN22X35
25USC15000MEFC22X45 vs 25USG6800MEFCSN22X25
25USC15000MEFC22X45 vs 25USG22000MEFCSN30X35
25USC15000MEFC22X45 vs 25USC8200MEFC22X30
25USC15000MEFC22X45 vs 25USC8200MEFC20X35
25USC15000MEFC22X45 vs 25USC6800MEFC22X25
25USC15000MEFC22X45 vs 25USC5600MEFC20X25
25USC15000MEFC22X45 vs 25USC33000MEFC35X40
25USC15000MEFC22X45 vs 25USC22000MEFC30X35
25USC15000MEFC22X45 vs 25USC22000MEFC25X45
25USC15000MEFC22X45 vs 25USC15000MEFC30X25
25USC15000MEFC22X45 vs 25USC15000MEFC25X35
25USC15000MEFC22X45 vs 25USC12000MEFC22X40
25USC15000MEFC22X45 vs 25USC10000MEFC25X25
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great