☰
25WA4700MKC18X25
25WA4700MKC18X25
Not For New Designs
Description:  CAP ALUM 4700UF 20% 25V RADIAL
Manufacturer:  Rubycon
History Price: $1.02905
In Stock: 15360
25WA4700MKC18X25 Specification
Specification
Part No
25WA4700MKC18X25
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
WA
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
4700 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
2 A @ 120 Hz
Size / Dimension
2.3 A @ 10 kHz
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.709" Dia (18.00mm)
Mounting Type
1.063" (27.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
25WA4700MKC18X25 PDF Datasheet
25WA4700MKC18X25 Related Parts
25WA1000MEFC12.5X16
25WA1000MEFC12.5X16
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25WA1000MEFCG412.5X16
25WA1000MEFCG412.5X16
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25WA2200MEFC16X20
25WA2200MEFC16X20
Rubycon
CAP ALUM 2200UF 20% 25V RADIAL
25WA2200MEFCGC16X20
25WA2200MEFCGC16X20
Rubycon
CAP ALUM 2200UF 20% 25V RADIAL
25WA2200MKC16X20
25WA2200MKC16X20
Rubycon
CAP ALUM 2200UF 20% 25V RADIAL
25WA220MEFC8X9
25WA220MEFC8X9
Rubycon
CAP ALUM 220UF 20% 25V RADIAL
25WA220MEFCT78X9
25WA220MEFCT78X9
Rubycon
CAP ALUM 220UF 20% 25V RADIAL
25WA220MEFCTA8X9
25WA220MEFCTA8X9
Rubycon
CAP ALUM 220UF 20% 25V RADIAL
25WA3300MEFC18X20
25WA3300MEFC18X20
Rubycon
CAP ALUM 3300UF 20% 25V RADIAL
25WA3300MEFCGC18X20
25WA3300MEFCGC18X20
Rubycon
CAP ALUM 3300UF 20% 25V RADIAL
25WA4700MEFC18X25
25WA4700MEFC18X25
Rubycon
CAP ALUM 4700UF 20% 25V RADIAL
25WA4700MEFCGC18X25
25WA4700MEFCGC18X25
Rubycon
CAP ALUM 4700UF 20% 25V RADIAL
25WA4700MKC18X25 Compare Parts
  • 25WA4700MKC18X25 vs 25WXA680MEFC12.5X16
  • 25WA4700MKC18X25 vs 25WXA470MEFCT810X9
  • 25WA4700MKC18X25 vs 25WXA470MEFC10X9
  • 25WA4700MKC18X25 vs 25WXA4700MEFCGC18X25
  • 25WA4700MKC18X25 vs 25WXA4700MEFC18X25
  • 25WA4700MKC18X25 vs 25WXA330MEFCT810X9
  • 25WA4700MKC18X25 vs 25WXA330MEFC10X9
  • 25WA4700MKC18X25 vs 25WXA3300MEFCGC18X20
  • 25WA4700MKC18X25 vs 25WXA3300MEFC18X20
  • 25WA4700MKC18X25 vs 25WXA220MEFCTA8X9
  • 25WA4700MKC18X25 vs 25WXA220MEFCT78X9
  • 25WA4700MKC18X25 vs 25WXA2200MEFCGC16X20
  • 25WA4700MKC18X25 vs 25WXA1000MG412.5X16
  • 25WA4700MKC18X25 vs 25WXA1000MEFCG412.5X16
  • 25WA4700MKC18X25 vs 25WXA1000MEFC12.5X16
  • 25WA4700MKC18X25 vs 25WA470MEFCT810X9
  • 25WA4700MKC18X25 vs 25WA470MEFC10X9
  • 25WA4700MKC18X25 vs 25WA4700MEFCGC18X25
  • 25WA4700MKC18X25 vs 25WA4700MEFC18X25
  • 25WA4700MKC18X25 vs 25WA3300MEFCGC18X20
  • 25WA4700MKC18X25 vs 25WA3300MEFC18X20
  • 25WA4700MKC18X25 vs 25WA220MEFCTA8X9
  • 25WA4700MKC18X25 vs 25WA220MEFCT78X9
  • 25WA4700MKC18X25 vs 25WA220MEFC8X9
  • 25WA4700MKC18X25 vs 25WA2200MKC16X20
  • 25WA4700MKC18X25 vs 25WA2200MEFCGC16X20
  • 25WA4700MKC18X25 vs 25WA2200MEFC16X20
  • 25WA4700MKC18X25 vs 25WA1000MEFCG412.5X16
  • 25WA4700MKC18X25 vs 25WA1000MEFC12.5X16
  • 25WA4700MKC18X25 vs 25WXA2200M18X16
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give