☰
25WXA470MEFCT810X9
25WXA470MEFCT810X9
Active
Description:  CAP ALUM 470UF 20% 25V RADIAL
Manufacturer:  Rubycon
History Price: $0.1511
In Stock: 24100
25WXA470MEFCT810X9 Specification
Specification
Part No
25WXA470MEFCT810X9
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
WXA
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
470 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
370 mA @ 120 Hz
Size / Dimension
444 mA @ 10 kHz
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
Mounting Type
0.413" (10.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
25WXA470MEFCT810X9 PDF Datasheet
25WXA470MEFCT810X9 Related Parts
25WA1000MEFC12.5X16
25WA1000MEFC12.5X16
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25WA1000MEFCG412.5X16
25WA1000MEFCG412.5X16
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25WA2200MEFC16X20
25WA2200MEFC16X20
Rubycon
CAP ALUM 2200UF 20% 25V RADIAL
25WA2200MEFCGC16X20
25WA2200MEFCGC16X20
Rubycon
CAP ALUM 2200UF 20% 25V RADIAL
25WA2200MKC16X20
25WA2200MKC16X20
Rubycon
CAP ALUM 2200UF 20% 25V RADIAL
25WA220MEFC8X9
25WA220MEFC8X9
Rubycon
CAP ALUM 220UF 20% 25V RADIAL
25WA220MEFCT78X9
25WA220MEFCT78X9
Rubycon
CAP ALUM 220UF 20% 25V RADIAL
25WA220MEFCTA8X9
25WA220MEFCTA8X9
Rubycon
CAP ALUM 220UF 20% 25V RADIAL
25WA3300MEFC18X20
25WA3300MEFC18X20
Rubycon
CAP ALUM 3300UF 20% 25V RADIAL
25WA3300MEFCGC18X20
25WA3300MEFCGC18X20
Rubycon
CAP ALUM 3300UF 20% 25V RADIAL
25WA4700MEFC18X25
25WA4700MEFC18X25
Rubycon
CAP ALUM 4700UF 20% 25V RADIAL
25WA4700MEFCGC18X25
25WA4700MEFCGC18X25
Rubycon
CAP ALUM 4700UF 20% 25V RADIAL
25WXA470MEFCT810X9 Compare Parts
  • 25WXA470MEFCT810X9 vs 25WXA680MEFC12.5X16
  • 25WXA470MEFCT810X9 vs 25WXA470MEFC10X9
  • 25WXA470MEFCT810X9 vs 25WXA4700MEFCGC18X25
  • 25WXA470MEFCT810X9 vs 25WXA4700MEFC18X25
  • 25WXA470MEFCT810X9 vs 25WXA330MEFCT810X9
  • 25WXA470MEFCT810X9 vs 25WXA330MEFC10X9
  • 25WXA470MEFCT810X9 vs 25WXA3300MEFCGC18X20
  • 25WXA470MEFCT810X9 vs 25WXA3300MEFC18X20
  • 25WXA470MEFCT810X9 vs 25WXA220MEFCTA8X9
  • 25WXA470MEFCT810X9 vs 25WXA220MEFCT78X9
  • 25WXA470MEFCT810X9 vs 25WXA2200MEFCGC16X20
  • 25WXA470MEFCT810X9 vs 25WXA1000MG412.5X16
  • 25WXA470MEFCT810X9 vs 25WXA1000MEFCG412.5X16
  • 25WXA470MEFCT810X9 vs 25WXA1000MEFC12.5X16
  • 25WXA470MEFCT810X9 vs 25WA470MEFCT810X9
  • 25WXA470MEFCT810X9 vs 25WA470MEFC10X9
  • 25WXA470MEFCT810X9 vs 25WA4700MKC18X25
  • 25WXA470MEFCT810X9 vs 25WA4700MEFCGC18X25
  • 25WXA470MEFCT810X9 vs 25WA4700MEFC18X25
  • 25WXA470MEFCT810X9 vs 25WA3300MEFCGC18X20
  • 25WXA470MEFCT810X9 vs 25WA3300MEFC18X20
  • 25WXA470MEFCT810X9 vs 25WA220MEFCTA8X9
  • 25WXA470MEFCT810X9 vs 25WA220MEFCT78X9
  • 25WXA470MEFCT810X9 vs 25WA220MEFC8X9
  • 25WXA470MEFCT810X9 vs 25WA2200MKC16X20
  • 25WXA470MEFCT810X9 vs 25WA2200MEFCGC16X20
  • 25WXA470MEFCT810X9 vs 25WA2200MEFC16X20
  • 25WXA470MEFCT810X9 vs 25WA1000MEFCG412.5X16
  • 25WXA470MEFCT810X9 vs 25WA1000MEFC12.5X16
  • 25WXA470MEFCT810X9 vs 25WXA2200M18X16
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give