Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 25YXJ33MT15X11
25YXJ33MT15X11
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 33UF 20% 25V RADIAL
Manufacturer:
Rubycon
Datasheet:
25YXJ33MT15X11 Datasheet
History Price: $0.05091
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
25YXJ33MT15X11 Specification
Specification
Part No
25YXJ33MT15X11
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
YXJ
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
33 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
137.5 mA @ 120 Hz
Size / Dimension
250 mA @ 100 kHz
Height - Seated (Max)
400 mOhms
Surface Mount Land Size
0.098" (2.50mm)
Mounting Type
0.197" Dia (5.00mm)
Package / Case
0.492" (12.50mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
25YXJ33MT15X11 PDF Datasheet
25YXJ33MT15X11 Datasheet
Click and Download: 25YXJ33MT15X11 Datasheet
25YXJ33MT15X11 Related Parts
25YK1000MEFC10X16
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25YK1000MEFCKC10X20
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25YK100MEFC5X11
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25YK100MEFCTA6.3X11
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25YK2200MEFCKC12.5X25
Rubycon
CAP ALUM 2200UF 20% 25V RADIAL
25YK220MEFCT16.3X11
Rubycon
CAP ALUM 220UF 20% 25V RADIAL
25YK22MEFCTA5X11
Rubycon
CAP ALUM 22UF 20% 25V RADIAL
25YK330MEFCT810X12.5
Rubycon
CAP ALUM 330UF 20% 25V RADIAL
25YK470MEFC10X12.5
Rubycon
CAP ALUM 470UF 20% 25V RADIAL
25YK47KEFCT15X11
Rubycon
CAP ALUM 47UF 10% 25V RADIAL
25YK47MEFCT15X11
Rubycon
CAP ALUM 47UF 20% 25V RADIAL
25YK47MTA5X11
Rubycon
CAP ALUM 47UF 20% 25V RADIAL
25YXJ33MT15X11 Compare Parts
25YXJ33MT15X11 vs 25YXS680MEFC10X20
25YXJ33MT15X11 vs 25YXS680MEFC10X16
25YXJ33MT15X11 vs 25YXS6800MEFC18X40
25YXJ33MT15X11 vs 25YXS560MEFC8X20
25YXJ33MT15X11 vs 25YXS5600MEFC18X35.5
25YXJ33MT15X11 vs 25YXS47MEFC5X11
25YXJ33MT15X11 vs 25YXS470MEFC8X16
25YXJ33MT15X11 vs 25YXS470MEFC10X12.5
25YXJ33MT15X11 vs 25YXS4700MEFC18X31.5
25YXJ33MT15X11 vs 25YXS4700MEFC16X35.5
25YXJ33MT15X11 vs 25YXS390MEFC8X16
25YXJ33MT15X11 vs 25YXS3900MEFC18X25
25YXJ33MT15X11 vs 25YXS3900MEFC16X31.5
25YXJ33MT15X11 vs 25YXS330MEFC8X16
25YXJ33MT15X11 vs 25YXS330MEFC8X11.5
25YXJ33MT15X11 vs 25YXS3300MEFC18X20
25YXJ33MT15X11 vs 25YXS3300MEFC16X25
25YXJ33MT15X11 vs 25YXS2700MEFC16X20
25YXJ33MT15X11 vs 25YXS2700MEFC12.5X35
25YXJ33MT15X11 vs 25YXS220MEFC6.3X11
25YXJ33MT15X11 vs 25YXS2200MEFC16X20
25YXJ33MT15X11 vs 25YXS2200MEFC12.5X30
25YXJ33MT15X11 vs 25YXS1800MEFC12.5X25
25YXJ33MT15X11 vs 25YXS1500MEFC12.5X20
25YXJ33MT15X11 vs 25YXS1200MEFC16X16
25YXJ33MT15X11 vs 25YXS100MEFC5X11
25YXJ33MT15X11 vs 25YXS1000MEFC12.5X16
25YXJ33MT15X11 vs 25YXS1000MEFC10X23
25YXJ33MT15X11 vs 25YXS1000MEFC10X20
25YXJ33MT15X11 vs 25YXM47MEFRTA5X11
25YXJ33MT15X11 vs 25YXM47MEFRT15X11
25YXJ33MT15X11 vs 25YXM47MEFR5X11
25YXJ33MT15X11 vs 25YXM47MEFCTA5X11
25YXJ33MT15X11 vs 25YXM47MEFCT15X11
25YXJ33MT15X11 vs 25YXM47MEFC5X11
25YXJ33MT15X11 vs 25YXM33MEFRTA5X11
25YXJ33MT15X11 vs 25YXM33MEFRT15X11
25YXJ33MT15X11 vs 25YXM33MEFR5X11
25YXJ33MT15X11 vs 25YXM33MEFCTA5X11
25YXJ33MT15X11 vs 25YXM33MEFCT15X11
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect