☰
25YXM47MEFCT15X11
25YXM47MEFCT15X11
Obsolete
Description:  CAP ALUM 47UF 20% 25V RADIAL
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 2720
25YXM47MEFCT15X11 Specification
Specification
Part No
25YXM47MEFCT15X11
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
YXM
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
10000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
91 mA @ 120 Hz
Size / Dimension
130 mA @ 100 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.098" (2.50mm)
Mounting Type
0.197" Dia (5.00mm)
Package / Case
0.492" (12.50mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
25YXM47MEFCT15X11 PDF Datasheet
25YXM47MEFCT15X11 Related Parts
25YK1000MEFC10X16
25YK1000MEFC10X16
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25YK1000MEFCKC10X20
25YK1000MEFCKC10X20
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25YK100MEFC5X11
25YK100MEFC5X11
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25YK100MEFCTA6.3X11
25YK100MEFCTA6.3X11
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25YK2200MEFCKC12.5X25
25YK2200MEFCKC12.5X25
Rubycon
CAP ALUM 2200UF 20% 25V RADIAL
25YK220MEFCT16.3X11
25YK220MEFCT16.3X11
Rubycon
CAP ALUM 220UF 20% 25V RADIAL
25YK22MEFCTA5X11
25YK22MEFCTA5X11
Rubycon
CAP ALUM 22UF 20% 25V RADIAL
25YK330MEFCT810X12.5
25YK330MEFCT810X12.5
Rubycon
CAP ALUM 330UF 20% 25V RADIAL
25YK470MEFC10X12.5
25YK470MEFC10X12.5
Rubycon
CAP ALUM 470UF 20% 25V RADIAL
25YK47KEFCT15X11
25YK47KEFCT15X11
Rubycon
CAP ALUM 47UF 10% 25V RADIAL
25YK47MEFCT15X11
25YK47MEFCT15X11
Rubycon
CAP ALUM 47UF 20% 25V RADIAL
25YK47MTA5X11
25YK47MTA5X11
Rubycon
CAP ALUM 47UF 20% 25V RADIAL
25YXM47MEFCT15X11 Compare Parts
  • 25YXM47MEFCT15X11 vs 25YXS680MEFC10X20
  • 25YXM47MEFCT15X11 vs 25YXS680MEFC10X16
  • 25YXM47MEFCT15X11 vs 25YXS6800MEFC18X40
  • 25YXM47MEFCT15X11 vs 25YXS560MEFC8X20
  • 25YXM47MEFCT15X11 vs 25YXS5600MEFC18X35.5
  • 25YXM47MEFCT15X11 vs 25YXS47MEFC5X11
  • 25YXM47MEFCT15X11 vs 25YXS470MEFC8X16
  • 25YXM47MEFCT15X11 vs 25YXS470MEFC10X12.5
  • 25YXM47MEFCT15X11 vs 25YXS4700MEFC18X31.5
  • 25YXM47MEFCT15X11 vs 25YXS4700MEFC16X35.5
  • 25YXM47MEFCT15X11 vs 25YXS390MEFC8X16
  • 25YXM47MEFCT15X11 vs 25YXS3900MEFC18X25
  • 25YXM47MEFCT15X11 vs 25YXS3900MEFC16X31.5
  • 25YXM47MEFCT15X11 vs 25YXS330MEFC8X16
  • 25YXM47MEFCT15X11 vs 25YXS330MEFC8X11.5
  • 25YXM47MEFCT15X11 vs 25YXS3300MEFC18X20
  • 25YXM47MEFCT15X11 vs 25YXS3300MEFC16X25
  • 25YXM47MEFCT15X11 vs 25YXS2700MEFC16X20
  • 25YXM47MEFCT15X11 vs 25YXS2700MEFC12.5X35
  • 25YXM47MEFCT15X11 vs 25YXS220MEFC6.3X11
  • 25YXM47MEFCT15X11 vs 25YXS2200MEFC16X20
  • 25YXM47MEFCT15X11 vs 25YXS2200MEFC12.5X30
  • 25YXM47MEFCT15X11 vs 25YXS1800MEFC12.5X25
  • 25YXM47MEFCT15X11 vs 25YXS1500MEFC12.5X20
  • 25YXM47MEFCT15X11 vs 25YXS1200MEFC16X16
  • 25YXM47MEFCT15X11 vs 25YXS100MEFC5X11
  • 25YXM47MEFCT15X11 vs 25YXS1000MEFC12.5X16
  • 25YXM47MEFCT15X11 vs 25YXS1000MEFC10X23
  • 25YXM47MEFCT15X11 vs 25YXS1000MEFC10X20
  • 25YXM47MEFCT15X11 vs 25YXM47MEFRTA5X11
  • 25YXM47MEFCT15X11 vs 25YXM47MEFRT15X11
  • 25YXM47MEFCT15X11 vs 25YXM47MEFR5X11
  • 25YXM47MEFCT15X11 vs 25YXM47MEFCTA5X11
  • 25YXM47MEFCT15X11 vs 25YXM47MEFC5X11
  • 25YXM47MEFCT15X11 vs 25YXM33MEFRTA5X11
  • 25YXM47MEFCT15X11 vs 25YXM33MEFRT15X11
  • 25YXM47MEFCT15X11 vs 25YXM33MEFR5X11
  • 25YXM47MEFCT15X11 vs 25YXM33MEFCTA5X11
  • 25YXM47MEFCT15X11 vs 25YXM33MEFCT15X11
  • 25YXM47MEFCT15X11 vs 25YXM33MEFC5X11
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.