☰
25YXS560MEFC8X20
25YXS560MEFC8X20
Active
Description:  CAP ALUM 560UF 20% 25V RADIAL
Manufacturer:  Rubycon
History Price: $0.65
In Stock: 16680
25YXS560MEFC8X20 Specification
Specification
Part No
25YXS560MEFC8X20
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
YXS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
560 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
907.5 mA @ 120 Hz
Size / Dimension
1.65 A @ 100 kHz
Height - Seated (Max)
42 mOhms
Surface Mount Land Size
0.138" (3.50mm)
Mounting Type
0.315" Dia (8.00mm)
Package / Case
0.866" (22.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
25YXS560MEFC8X20 PDF Datasheet
25YXS560MEFC8X20 Related Parts
25YK1000MEFC10X16
25YK1000MEFC10X16
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25YK1000MEFCKC10X20
25YK1000MEFCKC10X20
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25YK100MEFC5X11
25YK100MEFC5X11
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25YK100MEFCTA6.3X11
25YK100MEFCTA6.3X11
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25YK2200MEFCKC12.5X25
25YK2200MEFCKC12.5X25
Rubycon
CAP ALUM 2200UF 20% 25V RADIAL
25YK220MEFCT16.3X11
25YK220MEFCT16.3X11
Rubycon
CAP ALUM 220UF 20% 25V RADIAL
25YK22MEFCTA5X11
25YK22MEFCTA5X11
Rubycon
CAP ALUM 22UF 20% 25V RADIAL
25YK330MEFCT810X12.5
25YK330MEFCT810X12.5
Rubycon
CAP ALUM 330UF 20% 25V RADIAL
25YK470MEFC10X12.5
25YK470MEFC10X12.5
Rubycon
CAP ALUM 470UF 20% 25V RADIAL
25YK47KEFCT15X11
25YK47KEFCT15X11
Rubycon
CAP ALUM 47UF 10% 25V RADIAL
25YK47MEFCT15X11
25YK47MEFCT15X11
Rubycon
CAP ALUM 47UF 20% 25V RADIAL
25YK47MTA5X11
25YK47MTA5X11
Rubycon
CAP ALUM 47UF 20% 25V RADIAL
25YXS560MEFC8X20 Compare Parts
  • 25YXS560MEFC8X20 vs 25YXS680MEFC10X20
  • 25YXS560MEFC8X20 vs 25YXS680MEFC10X16
  • 25YXS560MEFC8X20 vs 25YXS6800MEFC18X40
  • 25YXS560MEFC8X20 vs 25YXS5600MEFC18X35.5
  • 25YXS560MEFC8X20 vs 25YXS47MEFC5X11
  • 25YXS560MEFC8X20 vs 25YXS470MEFC8X16
  • 25YXS560MEFC8X20 vs 25YXS470MEFC10X12.5
  • 25YXS560MEFC8X20 vs 25YXS4700MEFC18X31.5
  • 25YXS560MEFC8X20 vs 25YXS4700MEFC16X35.5
  • 25YXS560MEFC8X20 vs 25YXS390MEFC8X16
  • 25YXS560MEFC8X20 vs 25YXS3900MEFC18X25
  • 25YXS560MEFC8X20 vs 25YXS3900MEFC16X31.5
  • 25YXS560MEFC8X20 vs 25YXS330MEFC8X16
  • 25YXS560MEFC8X20 vs 25YXS330MEFC8X11.5
  • 25YXS560MEFC8X20 vs 25YXS3300MEFC18X20
  • 25YXS560MEFC8X20 vs 25YXS3300MEFC16X25
  • 25YXS560MEFC8X20 vs 25YXS2700MEFC16X20
  • 25YXS560MEFC8X20 vs 25YXS2700MEFC12.5X35
  • 25YXS560MEFC8X20 vs 25YXS220MEFC6.3X11
  • 25YXS560MEFC8X20 vs 25YXS2200MEFC16X20
  • 25YXS560MEFC8X20 vs 25YXS2200MEFC12.5X30
  • 25YXS560MEFC8X20 vs 25YXS1800MEFC12.5X25
  • 25YXS560MEFC8X20 vs 25YXS1500MEFC12.5X20
  • 25YXS560MEFC8X20 vs 25YXS1200MEFC16X16
  • 25YXS560MEFC8X20 vs 25YXS100MEFC5X11
  • 25YXS560MEFC8X20 vs 25YXS1000MEFC12.5X16
  • 25YXS560MEFC8X20 vs 25YXS1000MEFC10X23
  • 25YXS560MEFC8X20 vs 25YXS1000MEFC10X20
  • 25YXS560MEFC8X20 vs 25YXM47MEFRTA5X11
  • 25YXS560MEFC8X20 vs 25YXM47MEFRT15X11
  • 25YXS560MEFC8X20 vs 25YXM47MEFR5X11
  • 25YXS560MEFC8X20 vs 25YXM47MEFCTA5X11
  • 25YXS560MEFC8X20 vs 25YXM47MEFCT15X11
  • 25YXS560MEFC8X20 vs 25YXM47MEFC5X11
  • 25YXS560MEFC8X20 vs 25YXM33MEFRTA5X11
  • 25YXS560MEFC8X20 vs 25YXM33MEFRT15X11
  • 25YXS560MEFC8X20 vs 25YXM33MEFR5X11
  • 25YXS560MEFC8X20 vs 25YXM33MEFCTA5X11
  • 25YXS560MEFC8X20 vs 25YXM33MEFCT15X11
  • 25YXS560MEFC8X20 vs 25YXM33MEFC5X11
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.