☰
25ZL330MEFCT78X16
25ZL330MEFCT78X16
Last Time Buy
Description:  CAP ALUM 330UF 20% 25V RADIAL
Manufacturer:  Rubycon
History Price: $0.14629
In Stock: 480
25ZL330MEFCT78X16 Specification
Specification
Part No
25ZL330MEFCT78X16
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
ZL
Packaging
Tape & Box (TB)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
547.25 mA @ 120 Hz
Size / Dimension
995 mA @ 100 kHz
Height - Seated (Max)
56 mOhms
Surface Mount Land Size
0.138" (3.50mm)
Mounting Type
0.315" Dia (8.00mm)
Package / Case
0.689" (17.50mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
25ZL330MEFCT78X16 PDF Datasheet
25ZL330MEFCT78X16 Related Parts
25ZA100MEFC6.3X11
25ZA100MEFC6.3X11
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25ZL1000MEFC12.5X20
25ZL1000MEFC12.5X20
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25ZL1000MEFCG412.5X20
25ZL1000MEFCG412.5X20
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25ZL1000MEFCGA12.5X20
25ZL1000MEFCGA12.5X20
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25ZL1000MEFCKM12.5X20
25ZL1000MEFCKM12.5X20
Rubycon
CAP ALUM 1000UF 20% 25V RADIAL
25ZL100MEFC6.3X11
25ZL100MEFC6.3X11
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25ZL100MEFC8X7
25ZL100MEFC8X7
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25ZL100MEFCT16.3X11
25ZL100MEFCT16.3X11
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25ZL100MEFCT78X7
25ZL100MEFCT78X7
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25ZL100MEFCTA6.3X11
25ZL100MEFCTA6.3X11
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25ZL100MEFCTA8X7
25ZL100MEFCTA8X7
Rubycon
CAP ALUM 100UF 20% 25V RADIAL
25ZL120MEFC6.3X11
25ZL120MEFC6.3X11
Rubycon
CAP ALUM 120UF 20% 25V RADIAL
25ZL330MEFCT78X16 Compare Parts
  • 25ZL330MEFCT78X16 vs 25ZT56MT16.3X11
  • 25ZL330MEFCT78X16 vs 25ZT56M6.3X11
  • 25ZL330MEFCT78X16 vs 25ZT33MTA5X11
  • 25ZL330MEFCT78X16 vs 25ZT33MT15X11
  • 25ZL330MEFCT78X16 vs 25ZT33M5X11
  • 25ZL330MEFCT78X16 vs 25ZT220MTA8X16
  • 25ZL330MEFCT78X16 vs 25ZT220MT810X12.5
  • 25ZL330MEFCT78X16 vs 25ZT220M10X12.5
  • 25ZL330MEFCT78X16 vs 25ZT150MTA8X11.5
  • 25ZL330MEFCT78X16 vs 25ZT150MT78X11.5
  • 25ZL330MEFCT78X16 vs 25ZT150M8X11.5
  • 25ZL330MEFCT78X16 vs 25ZT1000MG412.5X25
  • 25ZL330MEFCT78X16 vs 25ZT1000M12.5X25
  • 25ZL330MEFCT78X16 vs 25ZLS820MEFC10X20
  • 25ZL330MEFCT78X16 vs 25ZLS680MEFCT810X16
  • 25ZL330MEFCT78X16 vs 25ZLS680MEFC10X16
  • 25ZL330MEFCT78X16 vs 25ZLS560MEFC8X20
  • 25ZL330MEFCT78X16 vs 25ZLS470MEFC10X12.5
  • 25ZL330MEFCT78X16 vs 25ZLS390MEFC8X16
  • 25ZL330MEFCT78X16 vs 25ZLS330MEFC8X11.5
  • 25ZL330MEFCT78X16 vs 25ZLS2700MEFC12.5X35
  • 25ZL330MEFCT78X16 vs 25ZLS2200MEFC12.5X30
  • 25ZL330MEFCT78X16 vs 25ZLS1800MEFC12.5X25
  • 25ZL330MEFCT78X16 vs 25ZLS1500MEFCG412.5X20
  • 25ZL330MEFCT78X16 vs 25ZLS1500MEFC12.5X20
  • 25ZL330MEFCT78X16 vs 25ZLS1000MEFC10X23
  • 25ZL330MEFCT78X16 vs 25ZLS1000MEFC10X20
  • 25ZL330MEFCT78X16 vs 25ZLQ82MEFC5X11
  • 25ZL330MEFCT78X16 vs 25ZLQ820MEFC10X16
  • 25ZL330MEFCT78X16 vs 25ZLQ680MEFC8X20
  • 25ZL330MEFCT78X16 vs 25ZLQ560MEFC10X12.5
  • 25ZL330MEFCT78X16 vs 25ZLQ470MEFC8X16
  • 25ZL330MEFCT78X16 vs 25ZLQ3900MEFC16X25
  • 25ZL330MEFCT78X16 vs 25ZLQ330MEFC8X11.5
  • 25ZL330MEFCT78X16 vs 25ZLQ3300MEFC12.5X35
  • 25ZL330MEFCT78X16 vs 25ZLQ2700MEFC16X20
  • 25ZL330MEFCT78X16 vs 25ZLQ2700MEFC12.5X30
  • 25ZL330MEFCT78X16 vs 25ZLQ2200MEFC12.5X25
  • 25ZL330MEFCT78X16 vs 25ZLQ180MEFC6.3X11
  • 25ZL330MEFCT78X16 vs 25ZLQ1800MEFC12.5X20
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery