☰
2SLG100M1.4X7.3
2SLG100M1.4X7.3
Not For New Designs
Description:  CAP ALUM POLY 100UF 20% 2V SMD
Manufacturer:  Rubycon
History Price: $0.70902
In Stock: 34000
2SLG100M1.4X7.3 Specification
Specification
Part No
2SLG100M1.4X7.3
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PC-CON, SLG
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
100 µF
Tolerance
±20%
Voltage - Rated
2 V
ESR (Equivalent Series Resistance)
9mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
2.7 A @ 100 kHz
Lead Spacing
-
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.043" (1.10mm)
Surface Mount Land Size
-
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
2SLG100M1.4X7.3 PDF Datasheet
2SLG100M1.4X7.3 Compare Parts
  • 2SLG100M1.4X7.3 vs 2SLE100M
  • 2SLG100M1.4X7.3 vs 2SLG180M1.4X7.3
  • 2SLG100M1.4X7.3 vs 2SLG150M1.4X7.3
  • 2SLG100M1.4X7.3 vs 2SLE100M1.4X7.3
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.