☰
2SW220M
2SW220M
Obsolete
Description:  CAP ALUM POLY 220UF 20% 2V SMD
Manufacturer:  Rubycon
Datasheet:   2SW220M Datasheet
History Price: Obsolete
In Stock: 21400
2SW220M Specification
Specification
Part No
2SW220M
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PC-CON, SW
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
220 µF
Tolerance
±20%
Voltage - Rated
2 V
ESR (Equivalent Series Resistance)
9mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
3.5 A @ 100 kHz
Lead Spacing
-
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.106" (2.70mm)
Surface Mount Land Size
0.287" L x 0.169" W (7.30mm x 4.30mm)
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
2SW220M PDF Datasheet
2SW220M Related Parts
2SW270M
2SW270M
Rubycon
CAP ALUM POLY 270UF 20% 2V SMD
2SW330M
2SW330M
Rubycon
CAP ALUM POLY 330UF 20% 2V SMD
2SW390M
2SW390M
Rubycon
CAP ALUM POLY 390UF 20% 2V SMD
2SW470M
2SW470M
Rubycon
CAP ALUM POLY 470UF 20% 2V SMD
2SW470MR06
2SW470MR06
Rubycon
CAP ALUM POLY 470UF 20% 2V SMD
2SWZ270MR06
2SWZ270MR06
Rubycon
CAP ALUM POLY 270UF 20% 2V SMD
2SWZ270MR09
2SWZ270MR09
Rubycon
CAP ALUM POLY 270UF 20% 2V SMD
2SWZ330MR05
2SWZ330MR05
Rubycon
CAP ALUM POLY 330UF 20% 2V SMD
2SWZ330MR06
2SWZ330MR06
Rubycon
CAP ALUM POLY 330UF 20% 2V SMD
2SWZ330MR09
2SWZ330MR09
Rubycon
CAP ALUM POLY 330UF 20% 2V SMD
2SWZ330MR15
2SWZ330MR15
Rubycon
CAP ALUM POLY 330UF 20% 2V SMD
2SW220M2.7X7.3
2SW220M2.7X7.3
Rubycon
CAP ALUM POLY 220UF 20% 2V SMD
2SW220M Compare Parts
  • 2SW220M vs 2SWZ330MR09
  • 2SW220M vs 2SWZ330MR06
  • 2SW220M vs 2SWZ330MR05
  • 2SW220M vs 2SWZ270MR09
  • 2SW220M vs 2SWZ270MR06
  • 2SW220M vs 2SW470MR06
  • 2SW220M vs 2SW470M
  • 2SW220M vs 2SW390M
  • 2SW220M vs 2SW330M
  • 2SW220M vs 2SW270M
  • 2SW220M vs 2SWZ330MDEL-ND
  • 2SW220M vs 2SWZ330M1.9X7.3
  • 2SW220M vs 2SWZ270M1.9X7.3
  • 2SW220M vs 2SW470MX
  • 2SW220M vs 2SW470M2.9X7.3
  • 2SW220M vs 2SW390MX
  • 2SW220M vs 2SW390M2.9X7.3
  • 2SW220M vs 2SW330M2.9X7.3
  • 2SW220M vs 2SW270M2.9X7.3
  • 2SW220M vs 2SW220M2.7X7.3
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied