Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Rubycon 2SXE220M1.9X7.3
2SXE220M1.9X7.3
Not For New Designs
Aluminum Polymer Capacitors
Description:
CAP ALUM POLY 220UF 20% 2V SMD
Manufacturer:
Rubycon
Datasheet:
2SXE220M1.9X7.3 Datasheet
History Price: $0.69286
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2SXE220M1.9X7.3 Specification
Specification
Part No
2SXE220M1.9X7.3
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PC-CON, SXE
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
220 µF
Tolerance
±20%
Voltage - Rated
2 V
ESR (Equivalent Series Resistance)
9mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
0.287" L x 0.169" W (7.30mm x 4.30mm)
Lead Spacing
0.075" (1.90mm)
Size / Dimension
-
Height - Seated (Max)
Surface Mount
Surface Mount Land Size
2917 (7343 Metric)
Mounting Type
-
Package / Case
-
2SXE220M1.9X7.3 PDF Datasheet
2SXE220M1.9X7.3 Datasheet
Click and Download: 2SXE220M1.9X7.3 Datasheet
2SXE220M1.9X7.3 Related Parts
2SXB100M
Rubycon
CAP ALUM POLY 100UF 20% 2V SMD
2SXB150M
Rubycon
CAP ALUM POLY 150UF 20% 2V SMD
2SXB220M
Rubycon
CAP ALUM POLY 220UF 20% 2V SMD
2SXE100M
Rubycon
CAP ALUM POLY 100UF 20% 2V SMD
2SXE150M
Rubycon
CAP ALUM POLY 150UF 20% 2V SMD
2SXE180M
Rubycon
CAP ALUM POLY 180UF 20% 2V SMD
2SXE220M
Rubycon
CAP ALUM POLY 220UF 20% 2V SMD
2SXE220MR07
Rubycon
CAP ALUM POLY 220UF 20% 2V SMD
2SXB100M1.9X7.3
Rubycon
CAP ALUM POLY 100UF 20% 2V SMD
2SXB150M1.9X7.3
Rubycon
CAP ALUM POLY 150UF 20% 2V SMD
2SXB220M1.9X7.3
Rubycon
CAP ALUM POLY 220UF 20% 2V SMD
2SXE100M1.9X7.3
Rubycon
CAP ALUM POLY 100UF 20% 2V SMD
2SXE220M1.9X7.3 Compare Parts
2SXE220M1.9X7.3 vs 2SXE220M
2SXE220M1.9X7.3 vs 2SXE180M
2SXE220M1.9X7.3 vs 2SXE150M
2SXE220M1.9X7.3 vs 2SXE100M
2SXE220M1.9X7.3 vs 2SXB220M
2SXE220M1.9X7.3 vs 2SXB150M
2SXE220M1.9X7.3 vs 2SXB100M
2SXE220M1.9X7.3 vs 2SXE180M1.9X7.3
2SXE220M1.9X7.3 vs 2SXE150M1.9X7.3
2SXE220M1.9X7.3 vs 2SXE100M1.9X7.3
2SXE220M1.9X7.3 vs 2SXB220M1.9X7.3
2SXE220M1.9X7.3 vs 2SXB150M1.9X7.3
2SXE220M1.9X7.3 vs 2SXB100M1.9X7.3
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****