☰
2SZE100M
2SZE100M
Obsolete
Description:  CAP ALUM POLY 100UF 20% 2V SMD
Manufacturer:  Rubycon
Datasheet:   2SZE100M Datasheet
History Price: Obsolete
In Stock: 12860
2SZE100M Specification
Specification
Part No
2SZE100M
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PC-CON, SZE
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
100 µF
Tolerance
±20%
Voltage - Rated
2 V
ESR (Equivalent Series Resistance)
5mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
0.287" L x 0.169" W (7.30mm x 4.30mm)
Lead Spacing
0.055" (1.40mm)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
Surface Mount
Surface Mount Land Size
2917 (7343 Metric)
Mounting Type
3 A @ 100 kHz
Package / Case
-
2SZE100M PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much