☰
315VXH330MEFC25X35
315VXH330MEFC25X35
Active
Description:  CAP ALUM 330UF 20% 315V SNAP
Manufacturer:  Rubycon
History Price: $3.36605
In Stock: 30380
315VXH330MEFC25X35 Specification
Specification
Part No
315VXH330MEFC25X35
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
VXH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
315 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
0.394" (10.00mm)
Size / Dimension
0.984" Dia (25.00mm)
Height - Seated (Max)
1.457" (37.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can - Snap-In
Ripple Current @ Low Frequency
1.59 A @ 120 Hz
Ripple Current @ High Frequency
2.226 A @ 10 kHz
315VXH330MEFC25X35 PDF Datasheet
315VXH330MEFC25X35 Related Parts
315BXC22M12.5X16
315BXC22M12.5X16
Rubycon
CAP ALUM 22UF 20% 315V RADIAL
315BXC22M16X16
315BXC22M16X16
Rubycon
CAP ALUM 22UF 20% 315V RADIAL
315MXC150MEFCSN22X30
315MXC150MEFCSN22X30
Rubycon
CAP ALUM 150UF 20% 315V SNAP
315MXC180MEFCSN22X35
315MXC180MEFCSN22X35
Rubycon
CAP ALUM 180UF 20% 315V SNAP
315MXC180MEFCSN25X25
315MXC180MEFCSN25X25
Rubycon
CAP ALUM 180UF 20% 315V SNAP
315MXC330MEFCSN25X40
315MXC330MEFCSN25X40
Rubycon
CAP ALUM 330UF 20% 315V SNAP
315MXC680MEFCSN30X50
315MXC680MEFCSN30X50
Rubycon
CAP ALUM 680UF 20% 315V SNAP
315USC220MEFCSN25X25
315USC220MEFCSN25X25
Rubycon
CAP ALUM 220UF 20% 315V SNAP
315USC390MEFCSN22X45
315USC390MEFCSN22X45
Rubycon
CAP ALUM 390UF 20% 315V SNAP
315USC390MEFCSN30X30
315USC390MEFCSN30X30
Rubycon
CAP ALUM 390UF 20% 315V SNAP
315USC470MEFCSN30X35
315USC470MEFCSN30X35
Rubycon
CAP ALUM 470UF 20% 315V SNAP
315VXR330MEFCSN25X50
315VXR330MEFCSN25X50
Rubycon
CAP ALUM 330UF 20% 315V SNAP
315VXH330MEFC25X35 Compare Parts
  • 315VXH330MEFC25X35 vs 315VXR330MEFCSN35X30
  • 315VXH330MEFC25X35 vs 315VXR330MEFCSN25X50
  • 315VXH330MEFC25X35 vs 315USC470MEFCSN30X35
  • 315VXH330MEFC25X35 vs 315USC390MEFCSN30X30
  • 315VXH330MEFC25X35 vs 315USC390MEFCSN22X45
  • 315VXH330MEFC25X35 vs 315USC220MEFCSN25X25
  • 315VXH330MEFC25X35 vs 315MXC680MEFCSN30X50
  • 315VXH330MEFC25X35 vs 315MXC330MEFCSN25X40
  • 315VXH330MEFC25X35 vs 315MXC180MEFCSN25X25
  • 315VXH330MEFC25X35 vs 315MXC180MEFCSN22X35
  • 315VXH330MEFC25X35 vs 315MXC150MEFCSN22X30
  • 315VXH330MEFC25X35 vs 315BXC22M16X16
  • 315VXH330MEFC25X35 vs 315BXC22M12.5X16
  • 315VXH330MEFC25X35 vs 315VXS470MEFC30X35
  • 315VXH330MEFC25X35 vs 315VXS470MEFC25X45
  • 315VXH330MEFC25X35 vs 315VXS330MEFC30X30
  • 315VXH330MEFC25X35 vs 315VXS330MEFC25X35
  • 315VXH330MEFC25X35 vs 315VXS220MEFC22X35
  • 315VXH330MEFC25X35 vs 315VXS180MEFC22X30
  • 315VXH330MEFC25X35 vs 315VXR82MEFC22X25
  • 315VXH330MEFC25X35 vs 315VXR470MEFC35X40
  • 315VXH330MEFC25X35 vs 315VXR470MEFC30X45
  • 315VXH330MEFC25X35 vs 315VXR330MEFC35X30
  • 315VXH330MEFC25X35 vs 315VXR330MEFC25X50
  • 315VXH330MEFC25X35 vs 315VXR220MEFC25X35
  • 315VXH330MEFC25X35 vs 315VXR220MEFC22X45
  • 315VXH330MEFC25X35 vs 315VXR180MEFC30X25
  • 315VXH330MEFC25X35 vs 315VXR180MEFC25X30
  • 315VXH330MEFC25X35 vs 315VXR180MEFC22X40
  • 315VXH330MEFC25X35 vs 315VXR150MEFC30X25
  • 315VXH330MEFC25X35 vs 315VXR120MEFC25X25
  • 315VXH330MEFC25X35 vs 315VXR120MEFC22X30
  • 315VXH330MEFC25X35 vs 315VXR100MEFC22X30
  • 315VXH330MEFC25X35 vs 315VXH560MEFC35X30
  • 315VXH330MEFC25X35 vs 315VXH560MEFC25X50
  • 315VXH330MEFC25X35 vs 315VXH390MEFC30X30
  • 315VXH330MEFC25X35 vs 315VXH330MEFC30X35
  • 315VXH330MEFC25X35 vs 315VXH330MEFC22X45
  • 315VXH330MEFC25X35 vs 315VXH220MEFC25X25
  • 315VXH330MEFC25X35 vs 315VXH150MEFC22X25
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase