Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Rubycon 35CFV150M8X10.5
35CFV150M8X10.5
Active
Aluminum Polymer Capacitors
Description:
CAP ALUM HYB SMD
Manufacturer:
Rubycon
Datasheet:
35CFV150M8X10.5 Datasheet
History Price: $1.42
In Stock: 25360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
35CFV150M8X10.5 Specification
Specification
Part No
35CFV150M8X10.5
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
CFV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hybrid
Capacitance
150 µF
Tolerance
±20%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
27mOhm
Lifetime @ Temp.
4000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
Ratings
AEC-Q200
Applications
Automotive
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
0.315" Dia (8.00mm)
Lead Spacing
0.413" (10.50mm)
Size / Dimension
0.327" L x 0.327" W (8.30mm x 8.30mm)
Height - Seated (Max)
Surface Mount
Surface Mount Land Size
Radial, Can - SMD
Mounting Type
1.6 A @ 100 kHz
Package / Case
240 mA @ 100 Hz
35CFV150M8X10.5 PDF Datasheet
35CFV150M8X10.5 Datasheet
Click and Download: 35CFV150M8X10.5 Datasheet
35CFV150M8X10.5 Related Parts
35CEV150M8X10.5
Rubycon
CAP ALUM HYB SMD
35CEV270M10X10.5
Rubycon
CAP ALUM HYB SMD
35CFV270M10X10.5
Rubycon
CAP ALUM HYB SMD
35CZE150M8X9
Rubycon
CAP ALUM HYB SMD
35CZE270M10X9
Rubycon
CAP ALUM HYB SMD
35CZF150M8X9
Rubycon
CAP ALUM HYB 150UF 20% 35V T/H
35CZF270M10X9
Rubycon
CAP ALUM HYB 270UF 20% 35V T/H
35CFV150M8X10.5 Compare Parts
35CFV150M8X10.5 vs 35CZF150M8X9
35CFV150M8X10.5 vs 35CZE270M10X9
35CFV150M8X10.5 vs 35CZE150M8X9
35CFV150M8X10.5 vs 35CFV270M10X10.5
35CFV150M8X10.5 vs 35CEV270M10X10.5
35CFV150M8X10.5 vs 35CEV150M8X10.5
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable