☰
35JXF820MEFC10X25
35JXF820MEFC10X25
Active
Description:  CAP ALUM 820UF 20% 35V RADIAL
Manufacturer:  Rubycon
History Price: $1.65
In Stock: 3200
35JXF820MEFC10X25 Specification
Specification
Part No
35JXF820MEFC10X25
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
JXF
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
820 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
6000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.026 A @ 120 Hz
Size / Dimension
0.197" (5.00mm)
Height - Seated (Max)
0.394" Dia (10.00mm)
Surface Mount Land Size
1.063" (27.00mm)
Mounting Type
-
Package / Case
Through Hole
Ripple Current @ Low Frequency
Radial, Can
Ripple Current @ High Frequency
37 mOhms
35JXF820MEFC10X25 PDF Datasheet
35JXF820MEFC10X25 Related Parts
35JEV33M6.3X5.5
35JEV33M6.3X5.5
Rubycon
CAP ALUM 33UF 20% 35V SMD
35JEV47M6.3X8
35JEV47M6.3X8
Rubycon
CAP ALUM 47UF 20% 35V SMD
35JGV100M8X10.5
35JGV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 35V SMD
35JGV220M10X10.5
35JGV220M10X10.5
Rubycon
CAP ALUM 220UF 20% 35V SMD
35JGV22M6.3X6.1
35JGV22M6.3X6.1
Rubycon
CAP ALUM 22UF 20% 35V SMD
35JGV4.7M4X6.1
35JGV4.7M4X6.1
Rubycon
CAP ALUM 4.7UF 20% 35V SMD
35JGV47M6.3X8
35JGV47M6.3X8
Rubycon
CAP ALUM 47UF 20% 35V SMD
35JKV220M10X10.5
35JKV220M10X10.5
Rubycon
CAP ALUM 220UF 20% 35V SMD
35JXF1800MEFC12.5X30
35JXF1800MEFC12.5X30
Rubycon
CAP ALUM 1800UF 20% 35V RADIAL
35JXF3300MEFC16X30
35JXF3300MEFC16X30
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35JZV100M10X10.5
35JZV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 35V SMD
35JZV100M6.3X8
35JZV100M6.3X8
Rubycon
CAP ALUM 100UF 20% 35V SMD
35JXF820MEFC10X25 Compare Parts
  • 35JXF820MEFC10X25 vs 35JZV47M6.3X8
  • 35JXF820MEFC10X25 vs 35JZV47M6.3X6.1
  • 35JXF820MEFC10X25 vs 35JZV33M6.3X6.1
  • 35JXF820MEFC10X25 vs 35JZV330M10X10.5
  • 35JXF820MEFC10X25 vs 35JZV22M5X6.1
  • 35JXF820MEFC10X25 vs 35JZV220M8X10.5
  • 35JXF820MEFC10X25 vs 35JZV220M10X10.5
  • 35JXF820MEFC10X25 vs 35JZV10M5X6.1
  • 35JXF820MEFC10X25 vs 35JZV100M8X10.5
  • 35JXF820MEFC10X25 vs 35JZV100M6.3X8
  • 35JXF820MEFC10X25 vs 35JZV100M10X10.5
  • 35JXF820MEFC10X25 vs 35JXF3300MEFC16X30
  • 35JXF820MEFC10X25 vs 35JXF1800MEFC12.5X30
  • 35JXF820MEFC10X25 vs 35JKV220M10X10.5
  • 35JXF820MEFC10X25 vs 35JGV47M6.3X8
  • 35JXF820MEFC10X25 vs 35JGV4.7M4X6.1
  • 35JXF820MEFC10X25 vs 35JGV22M6.3X6.1
  • 35JXF820MEFC10X25 vs 35JGV220M10X10.5
  • 35JXF820MEFC10X25 vs 35JGV100M8X10.5
  • 35JXF820MEFC10X25 vs 35JEV47M6.3X8
  • 35JXF820MEFC10X25 vs 35JEV33M6.3X5.5
  • 35JXF820MEFC10X25 vs 35JGV10M5X6.1
  • 35JXF820MEFC10X25 vs 35JGV100M10X10.5
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly