Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 35LSQ150000MEFC64X99
35LSQ150000MEFC64X99
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 150000UF 20% 35V SCREW
Manufacturer:
Rubycon
Datasheet:
35LSQ150000MEFC64X99 Datasheet
History Price: Obsolete
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
35LSQ150000MEFC64X99 Specification
Specification
Part No
35LSQ150000MEFC64X99
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
LSQ
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
150000 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
14.6 A @ 120 Hz
Size / Dimension
1.110" (28.20mm)
Height - Seated (Max)
2.520" Dia (64.00mm)
Surface Mount Land Size
4.016" (102.00mm)
Mounting Type
-
Package / Case
Chassis Mount
Ripple Current @ Low Frequency
Radial, Can - Screw Terminals
Ripple Current @ High Frequency
-
35LSQ150000MEFC64X99 PDF Datasheet
35LSQ150000MEFC64X99 Datasheet
Click and Download: 35LSQ150000MEFC64X99 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect