Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 35LSW10000M36X50
35LSW10000M36X50
Not For New Designs
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 10000UF 20% 35V SCREW
Manufacturer:
Rubycon
Datasheet:
35LSW10000M36X50 Datasheet
History Price: $10.06767
In Stock: 43120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
35LSW10000M36X50 Specification
Specification
Part No
35LSW10000M36X50
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
LSW
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10000 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
3.8 A @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
1.417" Dia (36.00mm)
Surface Mount Land Size
2.087" (53.00mm)
Mounting Type
-
Package / Case
Chassis Mount
Ripple Current @ Low Frequency
Radial, Can - Screw Terminals
Ripple Current @ High Frequency
-
35LSW10000M36X50 PDF Datasheet
35LSW10000M36X50 Datasheet
Click and Download: 35LSW10000M36X50 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller