☰
35MS510M5X5
35MS510M5X5
Obsolete
Description:  CAP ALUM 10UF 20% 35V RADIAL
Manufacturer:  Rubycon
Datasheet:   35MS510M5X5 Datasheet
History Price: Obsolete
In Stock: 19360
35MS510M5X5 Specification
Specification
Part No
35MS510M5X5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
MS5
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
27 mA @ 120 Hz
Size / Dimension
0.079" (2.00mm)
Height - Seated (Max)
0.197" Dia (5.00mm)
Surface Mount Land Size
0.256" (6.50mm)
Mounting Type
-
Package / Case
Through Hole
Ripple Current @ Low Frequency
Radial, Can
Ripple Current @ High Frequency
-
35MS510M5X5 PDF Datasheet
35MS510M5X5 Related Parts
35MH510MEFC5X5
35MH510MEFC5X5
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35MH522MEFC6.3X5
35MH522MEFC6.3X5
Rubycon
CAP ALUM 22UF 20% 35V RADIAL
35MH54.7MEFC4X5
35MH54.7MEFC4X5
Rubycon
CAP ALUM 4.7UF 20% 35V RADIAL
35MH54R7MEFCTZ4X5
35MH54R7MEFCTZ4X5
Rubycon
CAP ALUM 4.7UF 20% 35V RADIAL
35MH710MEFC5X7
35MH710MEFC5X7
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35MH710MEFCT55X7
35MH710MEFCT55X7
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35MH722MEFC6.3X7
35MH722MEFC6.3X7
Rubycon
CAP ALUM 22UF 20% 35V RADIAL
35MH722MEFCT56.3X7
35MH722MEFCT56.3X7
Rubycon
CAP ALUM 22UF 20% 35V RADIAL
35MH722MEFCTZ6.3X7
35MH722MEFCTZ6.3X7
Rubycon
CAP ALUM 22UF 20% 35V RADIAL
35MH74.7MEFC4X7
35MH74.7MEFC4X7
Rubycon
CAP ALUM 4.7UF 20% 35V RADIAL
35MH74.7MEFCT54X7
35MH74.7MEFCT54X7
Rubycon
CAP ALUM 4.7UF 20% 35V RADIAL
35ML100MEFC8X7.5
35ML100MEFC8X7.5
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35MS510M5X5 Compare Parts
  • 35MS510M5X5 vs 35MXG8200MEFCSN22X45
  • 35MS510M5X5 vs 35MXG6800MEFCSN25X30
  • 35MS510M5X5 vs 35MXG6800MEFCSN22X40
  • 35MS510M5X5 vs 35MXG5600MEFCSN25X25
  • 35MS510M5X5 vs 35MXG5600MEFCSN22X35
  • 35MS510M5X5 vs 35MXG5600MEFCSN20X40
  • 35MS510M5X5 vs 35MXG4700MEFCSN25X25
  • 35MS510M5X5 vs 35MXG4700MEFCSN22X30
  • 35MS510M5X5 vs 35MXG3900MEFCSN22X25
  • 35MS510M5X5 vs 35MXG3300MEFCSN22X25
  • 35MS510M5X5 vs 35MXG3300MEFCSN20X30
  • 35MS510M5X5 vs 35MXG2700MEFCSN20X25
  • 35MS510M5X5 vs 35MXG27000MEFCSN35X50
  • 35MS510M5X5 vs 35MXG22000MEFCSN35X40
  • 35MS510M5X5 vs 35MXG18000MEFCSN35X35
  • 35MS510M5X5 vs 35MXG15000MEFCSN35X35
  • 35MS510M5X5 vs 35MXG15000MEFCSN30X40
  • 35MS510M5X5 vs 35MXG15000MEFCSN25X50
  • 35MS510M5X5 vs 35MXG12000MEFCSN30X35
  • 35MS510M5X5 vs 35MXG12000MEFCSN25X45
  • 35MS510M5X5 vs 35MXG10000MEFCSN30X30
  • 35MS510M5X5 vs 35MXG10000MEFCSN25X40
  • 35MS510M5X5 vs 35MXC8200MEFCSN30X25
  • 35MS510M5X5 vs 35MXC6800MEFCSN25X30
  • 35MS510M5X5 vs 35MXC6800MEFCSN22X40
  • 35MS510M5X5 vs 35MXC5600MEFCSN25X25
  • 35MS510M5X5 vs 35MXC5600MEFCSN22X35
  • 35MS510M5X5 vs 35MXC4700MEFCSN25X25
  • 35MS510M5X5 vs 35MXC4700MEFCSN22X30
  • 35MS510M5X5 vs 35MXC3900MEFCSN22X25
  • 35MS510M5X5 vs 35MXC3300MEFCSN22X25
  • 35MS510M5X5 vs 35MXC3300MEFCSN20X30
  • 35MS510M5X5 vs 35MXC22000MEFCSN35X50
  • 35MS510M5X5 vs 35MXC22000MEFCSN35X40
  • 35MS510M5X5 vs 35MXC22000MEFCSN30X50
  • 35MS510M5X5 vs 35MXC18000MEFCSN35X35
  • 35MS510M5X5 vs 35MXC15000MEFCSN35X35
  • 35MS510M5X5 vs 35MXC15000MEFCSN30X45
  • 35MS510M5X5 vs 35MXC15000MEFCSN30X40
  • 35MS510M5X5 vs 35MXC15000MEFCSN25X50
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its