Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 35MS7100MEFCTA8X7
35MS7100MEFCTA8X7
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 100UF 20% 35V RADIAL
Manufacturer:
Rubycon
Datasheet:
35MS7100MEFCTA8X7 Datasheet
History Price: Obsolete
In Stock: 30960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
35MS7100MEFCTA8X7 Specification
Specification
Part No
35MS7100MEFCTA8X7
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
MS7
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
115 mA @ 120 Hz
Size / Dimension
0.197" (5.00mm)
Height - Seated (Max)
0.315" Dia (8.00mm)
Surface Mount Land Size
0.315" (8.00mm)
Mounting Type
-
Package / Case
Through Hole
Ripple Current @ Low Frequency
Radial, Can
Ripple Current @ High Frequency
-
35MS7100MEFCTA8X7 PDF Datasheet
35MS7100MEFCTA8X7 Datasheet
Click and Download: 35MS7100MEFCTA8X7 Datasheet
35MS7100MEFCTA8X7 Related Parts
35MH510MEFC5X5
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35MH522MEFC6.3X5
Rubycon
CAP ALUM 22UF 20% 35V RADIAL
35MH54.7MEFC4X5
Rubycon
CAP ALUM 4.7UF 20% 35V RADIAL
35MH54R7MEFCTZ4X5
Rubycon
CAP ALUM 4.7UF 20% 35V RADIAL
35MH710MEFC5X7
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35MH710MEFCT55X7
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35MH722MEFC6.3X7
Rubycon
CAP ALUM 22UF 20% 35V RADIAL
35MH722MEFCT56.3X7
Rubycon
CAP ALUM 22UF 20% 35V RADIAL
35MH722MEFCTZ6.3X7
Rubycon
CAP ALUM 22UF 20% 35V RADIAL
35MH74.7MEFC4X7
Rubycon
CAP ALUM 4.7UF 20% 35V RADIAL
35MH74.7MEFCT54X7
Rubycon
CAP ALUM 4.7UF 20% 35V RADIAL
35ML100MEFC8X7.5
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35MS7100MEFCTA8X7 Compare Parts
35MS7100MEFCTA8X7 vs 35MXG8200MEFCSN22X45
35MS7100MEFCTA8X7 vs 35MXG6800MEFCSN25X30
35MS7100MEFCTA8X7 vs 35MXG6800MEFCSN22X40
35MS7100MEFCTA8X7 vs 35MXG5600MEFCSN25X25
35MS7100MEFCTA8X7 vs 35MXG5600MEFCSN22X35
35MS7100MEFCTA8X7 vs 35MXG5600MEFCSN20X40
35MS7100MEFCTA8X7 vs 35MXG4700MEFCSN25X25
35MS7100MEFCTA8X7 vs 35MXG4700MEFCSN22X30
35MS7100MEFCTA8X7 vs 35MXG3900MEFCSN22X25
35MS7100MEFCTA8X7 vs 35MXG3300MEFCSN22X25
35MS7100MEFCTA8X7 vs 35MXG3300MEFCSN20X30
35MS7100MEFCTA8X7 vs 35MXG2700MEFCSN20X25
35MS7100MEFCTA8X7 vs 35MXG27000MEFCSN35X50
35MS7100MEFCTA8X7 vs 35MXG22000MEFCSN35X40
35MS7100MEFCTA8X7 vs 35MXG18000MEFCSN35X35
35MS7100MEFCTA8X7 vs 35MXG15000MEFCSN35X35
35MS7100MEFCTA8X7 vs 35MXG15000MEFCSN30X40
35MS7100MEFCTA8X7 vs 35MXG15000MEFCSN25X50
35MS7100MEFCTA8X7 vs 35MXG12000MEFCSN30X35
35MS7100MEFCTA8X7 vs 35MXG12000MEFCSN25X45
35MS7100MEFCTA8X7 vs 35MXG10000MEFCSN30X30
35MS7100MEFCTA8X7 vs 35MXG10000MEFCSN25X40
35MS7100MEFCTA8X7 vs 35MXC8200MEFCSN30X25
35MS7100MEFCTA8X7 vs 35MXC6800MEFCSN25X30
35MS7100MEFCTA8X7 vs 35MXC6800MEFCSN22X40
35MS7100MEFCTA8X7 vs 35MXC5600MEFCSN25X25
35MS7100MEFCTA8X7 vs 35MXC5600MEFCSN22X35
35MS7100MEFCTA8X7 vs 35MXC4700MEFCSN25X25
35MS7100MEFCTA8X7 vs 35MXC4700MEFCSN22X30
35MS7100MEFCTA8X7 vs 35MXC3900MEFCSN22X25
35MS7100MEFCTA8X7 vs 35MXC3300MEFCSN22X25
35MS7100MEFCTA8X7 vs 35MXC3300MEFCSN20X30
35MS7100MEFCTA8X7 vs 35MXC22000MEFCSN35X50
35MS7100MEFCTA8X7 vs 35MXC22000MEFCSN35X40
35MS7100MEFCTA8X7 vs 35MXC22000MEFCSN30X50
35MS7100MEFCTA8X7 vs 35MXC18000MEFCSN35X35
35MS7100MEFCTA8X7 vs 35MXC15000MEFCSN35X35
35MS7100MEFCTA8X7 vs 35MXC15000MEFCSN30X45
35MS7100MEFCTA8X7 vs 35MXC15000MEFCSN30X40
35MS7100MEFCTA8X7 vs 35MXC15000MEFCSN25X50
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its