☰
35MU104MZ22012
35MU104MZ22012
Active
Description:  CAP FILM 0.1UF 20% 35VDC 0805
Manufacturer:  Rubycon
History Price: $1.14534
In Stock: 7420
35MU104MZ22012 Specification
Specification
Part No
35MU104MZ22012
Category
Film Capacitors
Manufacturer
Rubycon
Series
PMLCAP?, MU
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.1 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
35V
Dielectric Material
Acrylic, Metallized
Operating Temperature
-
Mounting Type
-55℃ ~ 125℃
Package / Case
Surface Mount
Size / Dimension
0805 (2012 Metric)
Height - Seated (Max)
0.079" L x 0.049" W (2.00mm x 1.25mm)
Termination
0.047" (1.20mm)
Lead Spacing
Solder Pads
Applications
-
Ratings
DC Link, DC Filtering
Features
-
ESR (Equivalent Series Resistance)
-
35MU104MZ22012 PDF Datasheet
35MU104MZ22012 Related Parts
35MU104KZ22012
35MU104KZ22012
Rubycon
CAP FILM 0.1UF 10% 35VDC 0805
35MU105MB13225
35MU105MB13225
Rubycon
CAP FILM 1UF 20% 35VDC 1210
35MU106MD35750
35MU106MD35750
Rubycon
CAP FILM 10UF 20% 35VDC 2220
35MU153KY11608
35MU153KY11608
Rubycon
CAP FILM 0.015UF 10% 35VDC 0603
35MU155MB33225
35MU155MB33225
Rubycon
CAP FILM 1.5UF 20% 35VDC 1210
35MU223KY11608
35MU223KY11608
Rubycon
CAP FILM 0.022UF 10% 35VDC 0603
35MU225MC14532
35MU225MC14532
Rubycon
CAP FILM 2.2UF 20% 35VDC 1812
35MU335MC24532
35MU335MC24532
Rubycon
CAP FILM 3.3UF 20% 35VDC 1812
35MU473MZ22012
35MU473MZ22012
Rubycon
CAP FILM 0.047UF 20% 35VDC 0805
35MU474KA13216
35MU474KA13216
Rubycon
CAP FILM 0.47UF 10% 35VDC 1206
35MU474MA13216
35MU474MA13216
Rubycon
CAP FILM 0.47UF 20% 35VDC 1206
35MU475KC44532
35MU475KC44532
Rubycon
CAP FILM 4.7UF 10% 35VDC 1812
35MU104MZ22012 Compare Parts
  • 35MU104MZ22012 vs 35MU684MA23216
  • 35MU104MZ22012 vs 35MU683MZ12012
  • 35MU104MZ22012 vs 35MU683KZ12012
  • 35MU104MZ22012 vs 35MU475MC44532
  • 35MU104MZ22012 vs 35MU475KC44532
  • 35MU104MZ22012 vs 35MU474MA13216
  • 35MU104MZ22012 vs 35MU474KA13216
  • 35MU104MZ22012 vs 35MU473MZ22012
  • 35MU104MZ22012 vs 35MU335MC24532
  • 35MU104MZ22012 vs 35MU225MC14532
  • 35MU104MZ22012 vs 35MU223KY11608
  • 35MU104MZ22012 vs 35MU155MB33225
  • 35MU104MZ22012 vs 35MU153KY11608
  • 35MU104MZ22012 vs 35MU106MD35750
  • 35MU104MZ22012 vs 35MU105MB13225
  • 35MU104MZ22012 vs 35MU104KZ22012
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase