Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 35MXC8200MEFCSN30X25
35MXC8200MEFCSN30X25
Not For New Designs
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 8200UF 20% 35V SNAP
Manufacturer:
Rubycon
Datasheet:
35MXC8200MEFCSN30X25 Datasheet
History Price: $2.6294
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
35MXC8200MEFCSN30X25 Specification
Specification
Part No
35MXC8200MEFCSN30X25
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
MXC
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
8200 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
2.85 A @ 120 Hz
Size / Dimension
3.2775 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
1.181" Dia (30.00mm)
Mounting Type
1.063" (27.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
35MXC8200MEFCSN30X25 PDF Datasheet
35MXC8200MEFCSN30X25 Datasheet
Click and Download: 35MXC8200MEFCSN30X25 Datasheet
35MXC8200MEFCSN30X25 Related Parts
35MH510MEFC5X5
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35MH522MEFC6.3X5
Rubycon
CAP ALUM 22UF 20% 35V RADIAL
35MH54.7MEFC4X5
Rubycon
CAP ALUM 4.7UF 20% 35V RADIAL
35MH54R7MEFCTZ4X5
Rubycon
CAP ALUM 4.7UF 20% 35V RADIAL
35MH710MEFC5X7
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35MH710MEFCT55X7
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35MH722MEFC6.3X7
Rubycon
CAP ALUM 22UF 20% 35V RADIAL
35MH722MEFCT56.3X7
Rubycon
CAP ALUM 22UF 20% 35V RADIAL
35MH722MEFCTZ6.3X7
Rubycon
CAP ALUM 22UF 20% 35V RADIAL
35MH74.7MEFC4X7
Rubycon
CAP ALUM 4.7UF 20% 35V RADIAL
35MH74.7MEFCT54X7
Rubycon
CAP ALUM 4.7UF 20% 35V RADIAL
35ML100MEFC8X7.5
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35MXC8200MEFCSN30X25 Compare Parts
35MXC8200MEFCSN30X25 vs 35MXG8200MEFCSN22X45
35MXC8200MEFCSN30X25 vs 35MXG6800MEFCSN25X30
35MXC8200MEFCSN30X25 vs 35MXG6800MEFCSN22X40
35MXC8200MEFCSN30X25 vs 35MXG5600MEFCSN25X25
35MXC8200MEFCSN30X25 vs 35MXG5600MEFCSN22X35
35MXC8200MEFCSN30X25 vs 35MXG5600MEFCSN20X40
35MXC8200MEFCSN30X25 vs 35MXG4700MEFCSN25X25
35MXC8200MEFCSN30X25 vs 35MXG4700MEFCSN22X30
35MXC8200MEFCSN30X25 vs 35MXG3900MEFCSN22X25
35MXC8200MEFCSN30X25 vs 35MXG3300MEFCSN22X25
35MXC8200MEFCSN30X25 vs 35MXG3300MEFCSN20X30
35MXC8200MEFCSN30X25 vs 35MXG2700MEFCSN20X25
35MXC8200MEFCSN30X25 vs 35MXG27000MEFCSN35X50
35MXC8200MEFCSN30X25 vs 35MXG22000MEFCSN35X40
35MXC8200MEFCSN30X25 vs 35MXG18000MEFCSN35X35
35MXC8200MEFCSN30X25 vs 35MXG15000MEFCSN35X35
35MXC8200MEFCSN30X25 vs 35MXG15000MEFCSN30X40
35MXC8200MEFCSN30X25 vs 35MXG15000MEFCSN25X50
35MXC8200MEFCSN30X25 vs 35MXG12000MEFCSN30X35
35MXC8200MEFCSN30X25 vs 35MXG12000MEFCSN25X45
35MXC8200MEFCSN30X25 vs 35MXG10000MEFCSN30X30
35MXC8200MEFCSN30X25 vs 35MXG10000MEFCSN25X40
35MXC8200MEFCSN30X25 vs 35MXC6800MEFCSN25X30
35MXC8200MEFCSN30X25 vs 35MXC6800MEFCSN22X40
35MXC8200MEFCSN30X25 vs 35MXC5600MEFCSN25X25
35MXC8200MEFCSN30X25 vs 35MXC5600MEFCSN22X35
35MXC8200MEFCSN30X25 vs 35MXC4700MEFCSN25X25
35MXC8200MEFCSN30X25 vs 35MXC4700MEFCSN22X30
35MXC8200MEFCSN30X25 vs 35MXC3900MEFCSN22X25
35MXC8200MEFCSN30X25 vs 35MXC3300MEFCSN22X25
35MXC8200MEFCSN30X25 vs 35MXC3300MEFCSN20X30
35MXC8200MEFCSN30X25 vs 35MXC22000MEFCSN35X50
35MXC8200MEFCSN30X25 vs 35MXC22000MEFCSN35X40
35MXC8200MEFCSN30X25 vs 35MXC22000MEFCSN30X50
35MXC8200MEFCSN30X25 vs 35MXC18000MEFCSN35X35
35MXC8200MEFCSN30X25 vs 35MXC15000MEFCSN35X35
35MXC8200MEFCSN30X25 vs 35MXC15000MEFCSN30X45
35MXC8200MEFCSN30X25 vs 35MXC15000MEFCSN30X40
35MXC8200MEFCSN30X25 vs 35MXC15000MEFCSN25X50
35MXC8200MEFCSN30X25 vs 35MXC12000MEFCSN35X30
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied