☰
35PK47MEFC5X11
35PK47MEFC5X11
Active
Description:  CAP ALUM 47UF 20% 35V RADIAL
Manufacturer:  Rubycon
History Price: $0.25
In Stock: 37600
35PK47MEFC5X11 Specification
Specification
Part No
35PK47MEFC5X11
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
PK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
135 mA @ 120 Hz
Size / Dimension
202.5 mA @ 10 kHz
Height - Seated (Max)
0.079" (2.00mm)
Surface Mount Land Size
0.197" Dia (5.00mm)
Mounting Type
0.492" (12.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
35PK47MEFC5X11 PDF Datasheet
35PK47MEFC5X11 Related Parts
35PK1000M10X20
35PK1000M10X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35PK1000MEFC10X20
35PK1000MEFC10X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35PK1000MEFCCE10X20
35PK1000MEFCCE10X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35PK1000MEFCT810X20
35PK1000MEFCT810X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35PK1000MT810X20
35PK1000MT810X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35PK100MEFC6.3X11
35PK100MEFC6.3X11
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35PK2200MEFC16X25
35PK2200MEFC16X25
Rubycon
CAP ALUM 2200UF 20% 35V RADIAL
35PK220MEFC8X11.5
35PK220MEFC8X11.5
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35PK22MEFC5X11
35PK22MEFC5X11
Rubycon
CAP ALUM 22UF 20% 35V RADIAL
35PK3300MEFC16X25
35PK3300MEFC16X25
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35PK3300MEFCGC16X25
35PK3300MEFCGC16X25
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35PK330M10X12.5
35PK330M10X12.5
Rubycon
CAP ALUM 330UF 20% 35V RADIAL
35PK47MEFC5X11 Compare Parts
  • 35PK47MEFC5X11 vs 35PX680MEFC10X16
  • 35PK47MEFC5X11 vs 35PX6800MEFCGC18X35.5
  • 35PK47MEFC5X11 vs 35PX6800MEFC18X35.5
  • 35PK47MEFC5X11 vs 35PX47MEFC5X11
  • 35PK47MEFC5X11 vs 35PX470MEFC10X12.5
  • 35PK47MEFC5X11 vs 35PX4700MEFCGC16X35.5
  • 35PK47MEFC5X11 vs 35PX4700MEFC16X35.5
  • 35PK47MEFC5X11 vs 35PX33MEFCTA5X11
  • 35PK47MEFC5X11 vs 35PX33MEFC5X11
  • 35PK47MEFC5X11 vs 35PX330MEFC10X12.5
  • 35PK47MEFC5X11 vs 35PX3300MEFCGC16X25
  • 35PK47MEFC5X11 vs 35PX3300MEFC16X25
  • 35PK47MEFC5X11 vs 35PX22MEFC5X11
  • 35PK47MEFC5X11 vs 35PX220MEFCTA8X11.5
  • 35PK47MEFC5X11 vs 35PX220MEFCT78X11.5
  • 35PK47MEFC5X11 vs 35PX220MEFC8X11.5
  • 35PK47MEFC5X11 vs 35PX2200MEFC16X25
  • 35PK47MEFC5X11 vs 35PX100MEFC6.3X11
  • 35PK47MEFC5X11 vs 35PX1000MEFCT810X20
  • 35PK47MEFC5X11 vs 35PX1000MEFC10X20
  • 35PK47MEFC5X11 vs 35PX1000M10X20
  • 35PK47MEFC5X11 vs 35PK680MEFCT810X16
  • 35PK47MEFC5X11 vs 35PK680MEFC10X16
  • 35PK47MEFC5X11 vs 35PK680M10X16
  • 35PK47MEFC5X11 vs 35PK470MEFCT810X12.5
  • 35PK47MEFC5X11 vs 35PK470MEFC10X12.5
  • 35PK47MEFC5X11 vs 35PK470M10X12.5
  • 35PK47MEFC5X11 vs 35PK4700MEFCGC16X35.5
  • 35PK47MEFC5X11 vs 35PK4700MEFC16X35.5
  • 35PK47MEFC5X11 vs 35PK33MEFCTA5X11
  • 35PK47MEFC5X11 vs 35PK33MEFCT15X11
  • 35PK47MEFC5X11 vs 35PK33MEFC5X11
  • 35PK47MEFC5X11 vs 35PK330MEFC10X12.5
  • 35PK47MEFC5X11 vs 35PK330M10X12.5
  • 35PK47MEFC5X11 vs 35PK3300MEFCGC16X25
  • 35PK47MEFC5X11 vs 35PK3300MEFC16X25
  • 35PK47MEFC5X11 vs 35PK22MEFC5X11
  • 35PK47MEFC5X11 vs 35PK220MEFC8X11.5
  • 35PK47MEFC5X11 vs 35PK2200MEFC16X25
  • 35PK47MEFC5X11 vs 35PK100MEFC6.3X11
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much