☰
35PK680MEFCT810X16
35PK680MEFCT810X16
Active
Description:  CAP ALUM 680UF 20% 35V RADIAL
Manufacturer:  Rubycon
History Price: $0.19831
In Stock: 21720
35PK680MEFCT810X16 Specification
Specification
Part No
35PK680MEFCT810X16
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
PK
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
680 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
910 mA @ 120 Hz
Size / Dimension
1.092 A @ 10 kHz
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
Mounting Type
0.689" (17.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
35PK680MEFCT810X16 PDF Datasheet
35PK680MEFCT810X16 Related Parts
35PK1000M10X20
35PK1000M10X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35PK1000MEFC10X20
35PK1000MEFC10X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35PK1000MEFCCE10X20
35PK1000MEFCCE10X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35PK1000MEFCT810X20
35PK1000MEFCT810X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35PK1000MT810X20
35PK1000MT810X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35PK100MEFC6.3X11
35PK100MEFC6.3X11
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35PK2200MEFC16X25
35PK2200MEFC16X25
Rubycon
CAP ALUM 2200UF 20% 35V RADIAL
35PK220MEFC8X11.5
35PK220MEFC8X11.5
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35PK22MEFC5X11
35PK22MEFC5X11
Rubycon
CAP ALUM 22UF 20% 35V RADIAL
35PK3300MEFC16X25
35PK3300MEFC16X25
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35PK3300MEFCGC16X25
35PK3300MEFCGC16X25
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35PK330M10X12.5
35PK330M10X12.5
Rubycon
CAP ALUM 330UF 20% 35V RADIAL
35PK680MEFCT810X16 Compare Parts
  • 35PK680MEFCT810X16 vs 35PX680MEFC10X16
  • 35PK680MEFCT810X16 vs 35PX6800MEFCGC18X35.5
  • 35PK680MEFCT810X16 vs 35PX6800MEFC18X35.5
  • 35PK680MEFCT810X16 vs 35PX47MEFC5X11
  • 35PK680MEFCT810X16 vs 35PX470MEFC10X12.5
  • 35PK680MEFCT810X16 vs 35PX4700MEFCGC16X35.5
  • 35PK680MEFCT810X16 vs 35PX4700MEFC16X35.5
  • 35PK680MEFCT810X16 vs 35PX33MEFCTA5X11
  • 35PK680MEFCT810X16 vs 35PX33MEFC5X11
  • 35PK680MEFCT810X16 vs 35PX330MEFC10X12.5
  • 35PK680MEFCT810X16 vs 35PX3300MEFCGC16X25
  • 35PK680MEFCT810X16 vs 35PX3300MEFC16X25
  • 35PK680MEFCT810X16 vs 35PX22MEFC5X11
  • 35PK680MEFCT810X16 vs 35PX220MEFCTA8X11.5
  • 35PK680MEFCT810X16 vs 35PX220MEFCT78X11.5
  • 35PK680MEFCT810X16 vs 35PX220MEFC8X11.5
  • 35PK680MEFCT810X16 vs 35PX2200MEFC16X25
  • 35PK680MEFCT810X16 vs 35PX100MEFC6.3X11
  • 35PK680MEFCT810X16 vs 35PX1000MEFCT810X20
  • 35PK680MEFCT810X16 vs 35PX1000MEFC10X20
  • 35PK680MEFCT810X16 vs 35PX1000M10X20
  • 35PK680MEFCT810X16 vs 35PK680MEFC10X16
  • 35PK680MEFCT810X16 vs 35PK680M10X16
  • 35PK680MEFCT810X16 vs 35PK47MEFC5X11
  • 35PK680MEFCT810X16 vs 35PK470MEFCT810X12.5
  • 35PK680MEFCT810X16 vs 35PK470MEFC10X12.5
  • 35PK680MEFCT810X16 vs 35PK470M10X12.5
  • 35PK680MEFCT810X16 vs 35PK4700MEFCGC16X35.5
  • 35PK680MEFCT810X16 vs 35PK4700MEFC16X35.5
  • 35PK680MEFCT810X16 vs 35PK33MEFCTA5X11
  • 35PK680MEFCT810X16 vs 35PK33MEFCT15X11
  • 35PK680MEFCT810X16 vs 35PK33MEFC5X11
  • 35PK680MEFCT810X16 vs 35PK330MEFC10X12.5
  • 35PK680MEFCT810X16 vs 35PK330M10X12.5
  • 35PK680MEFCT810X16 vs 35PK3300MEFCGC16X25
  • 35PK680MEFCT810X16 vs 35PK3300MEFC16X25
  • 35PK680MEFCT810X16 vs 35PK22MEFC5X11
  • 35PK680MEFCT810X16 vs 35PK220MEFC8X11.5
  • 35PK680MEFCT810X16 vs 35PK2200MEFC16X25
  • 35PK680MEFCT810X16 vs 35PK100MEFC6.3X11
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much