Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Rubycon 35PZA150M10X13
35PZA150M10X13
Obsolete
Aluminum Polymer Capacitors
Description:
CAP ALUM POLY 150UF 20% 35V T/H
Manufacturer:
Rubycon
Datasheet:
35PZA150M10X13 Datasheet
History Price: Obsolete
In Stock: 25640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
35PZA150M10X13 Specification
Specification
Part No
35PZA150M10X13
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PZA
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
150 µF
Tolerance
±20%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
26mOhm
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
AEC-Q200
Applications
Automotive
Ripple Current @ Low Frequency
135 mA @ 120 Hz
Ripple Current @ High Frequency
2.7 A @ 100 kHz
Lead Spacing
0.197" (5.00mm)
Size / Dimension
0.394" Dia (10.00mm)
Height - Seated (Max)
0.571" (14.50mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
35PZA150M10X13 PDF Datasheet
35PZA150M10X13 Datasheet
Click and Download: 35PZA150M10X13 Datasheet
35PZA150M10X13 Related Parts
35PEV150M8X10.5
Rubycon
CAP ALUM HYB 150UF 20% 35V SMD
35PEV270M10X10.5
Rubycon
CAP ALUM HYB 270UF 20% 35V SMD
35PEV47M6.3X6.1
Rubycon
CAP ALUM HYB 47UF 20% 35V SMD
35PEV68M6.3X8
Rubycon
CAP ALUM HYB 68UF 20% 35V SMD
35PFV150M8X10.5
Rubycon
CAP ALUM HYB 150UF 20% 35V SMD
35PFV270M10X10.5
Rubycon
CAP ALUM HYB 270UF 20% 35V SMD
35PFV47M6.3X6.1
Rubycon
CAP ALUM HYB 47UF 20% 35V SMD
35PFV68M6.3X8
Rubycon
CAP ALUM HYB 68UF 20% 35V SMD
35PHV150M8X10.5
Rubycon
CAP ALUM HYB 150UF 20% 35V SMD
35PHV270M10X10.5
Rubycon
CAP ALUM HYB 270UF 20% 35V SMD
35PHV68M6.3X8
Rubycon
CAP ALUM HYB 68UF 20% 35V SMD
35PJV180M8X10.5
Rubycon
CAP ALUM HYB 180UF 20% 35V SMD
35PZA150M10X13 Compare Parts
35PZA150M10X13 vs 35PZK390M10X9
35PZA150M10X13 vs 35PZK220M8X9
35PZA150M10X13 vs 35PZJ560M10X15
35PZA150M10X13 vs 35PZJ330M10X9
35PZA150M10X13 vs 35PZH680M10X20
35PZA150M10X13 vs 35PZH330M10X11
35PZA150M10X13 vs 35PZH150M8X9
35PZA150M10X13 vs 35PZF270MT810X9
35PZA150M10X13 vs 35PZF270M10X9
35PZA150M10X13 vs 35PZF150M8X9
35PZA150M10X13 vs 35PZE270M10X9
35PZA150M10X13 vs 35PZE150M8X9
35PZA150M10X13 vs 35PZA82M8X12.5
35PZA150M10X13 vs 35PZA56M8X10
35PZA150M10X13 vs 35PZA22M6.3X8
35PZA150M10X13 vs 35PZA100M10X10
35PZA150M10X13 vs 35PSV150M8X10.5
35PZA150M10X13 vs 35PLV100M8X10.5
35PZA150M10X13 vs 35PJV330M10X10.5
35PZA150M10X13 vs 35PJV180MVB8X10.5
35PZA150M10X13 vs 35PJV180M8X10.5
35PZA150M10X13 vs 35PHV68M6.3X8
35PZA150M10X13 vs 35PHV270M10X10.5
35PZA150M10X13 vs 35PHV150M8X10.5
35PZA150M10X13 vs 35PFV68M6.3X8
35PZA150M10X13 vs 35PFV47M6.3X6.1
35PZA150M10X13 vs 35PFV270M10X10.5
35PZA150M10X13 vs 35PFV150M8X10.5
35PZA150M10X13 vs 35PEV68M6.3X8
35PZA150M10X13 vs 35PEV47M6.3X6.1
35PZA150M10X13 vs 35PEV270M10X10.5
35PZA150M10X13 vs 35PEV150M8X10.5
35PZA150M10X13 vs 35PSV270M10X10.5
35PZA150M10X13 vs 35PLV150M10X10.5
35PZA150M10X13 vs 35PKV390M10X10.5
35PZA150M10X13 vs 35PKV220M8X10.5
35PZA150M10X13 vs 35PJV56M6.3X6.1
35PZA150M10X13 vs 35PJV560M10X16.5
35PZA150M10X13 vs 35PJV390M10X12.5
35PZA150M10X13 vs 35PJV100M6.3X8
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet